EN
  • EN
  • DE

LTC4367HMS8#TRPBF

Part No LTC4367HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4367
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337028-LTC4367HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HMS8#TRPBF CAD Model

Description

Product Overview: LTC4367HMS8#TRPBF by Analog Devices Inc.

The LTC4367HMS8#TRPBF is a robust high-voltage, overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc., designed to safeguard sensitive electronics against unpredictable and potentially damaging supply conditions. This advanced component is an essential addition to any system where power supply reliability is critical for the operation and longevity of electrical circuits.

Key Features

  • Voltage Protection Range: The device provides a wide operating voltage range, ensuring versatility across various applications. It can tolerate and protect against voltage spikes up to 100V, making it suitable for high-voltage environments.
  • Adjustable Overvoltage and Undervoltage Thresholds: Users can set precise overvoltage and undervoltage thresholds to match the specific requirements of their application, offering a tailored protection scheme.
  • Reverse Supply Protection: The LTC4367 actively protects against reverse supply connections, which can otherwise cause catastrophic damage to the electronic components.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection to prevent harm to the connected electronic circuitry.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC4367HMS8#TRPBF is designed for durability and reliability, ensuring stable operation even in harsh conditions.

Applications

The LTC4367HMS8#TRPBF is ideal for a variety of applications where power supply conditions may be uncertain or where delicate electronics require reliable protection. These applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable and battery-operated devices
  • Aerospace and avionics systems

With its robust feature set, the LTC4367HMS8#TRPBF from Analog Devices Inc. is a strategic choice for designers looking to enhance the resilience and safety of their electronic systems. Its precision, flexibility, and reliability make it a cornerstone component in the protection of sensitive electronic investments.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess