EN
  • EN
  • DE

LTC4365HDDB#TRPBF

Part No LTC4365HDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROTECT 8-DFN / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4365
Other Names ,505-LTC4365HDDB#TRPBFTR,-2735-LTC4365HDDB#TRPBFDKR,505-LTC4365HDDB#TRPBFCT,-2735-LTC4365HDDB#TRPBFTR,505-LTC4365HDDB#TRPBFDKR,-2735-LTC4365HDDB#TRPBFCT,LTC4365HDDB#TRPBF,-2735-LTC4365HDDB#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253184-LTC4365HDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365HDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4365HDDB#TRPBF - Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365HDDB#TRPBF from Analog Devices Inc. is a cutting-edge controller designed to safeguard sensitive electronic components against harmful supply conditions such as overvoltage, undervoltage, and reverse supply voltages. This protective device is an essential component for a wide range of applications, including automotive, industrial, and portable electronics, where power supply stability is crucial for the reliability and longevity of the system.

Key Features

  • Supply Voltage Protection: The LTC4365 provides continuous protection against high voltage transients up to 80V, ensuring that downstream components are shielded from voltage spikes that could potentially cause damage.
  • Adjustable Overvoltage and Undervoltage Thresholds: Users can set precise overvoltage and undervoltage thresholds using external resistors, allowing for tailored protection parameters that match the specific needs of their application.
  • Reverse Supply Protection: In the event of an accidental reverse supply connection, the LTC4365 prevents damage to the circuit by blocking the flow of current.
  • Compact Package: The device comes in a small 8-lead DFN package, enabling its use in space-constrained environments without sacrificing performance.
  • Operating Temperature Range: The LTC4365HDDB#TRPBF is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the LTC4365HDDB#TRPBF makes it an ideal solution for a variety of applications, including:

  • Automotive electronics where voltage fluctuations are common.
  • Industrial systems that require robust protection against unpredictable power supply conditions.
  • Portable devices that need safeguarding from user error during battery installation or charging.

Conclusion

With its comprehensive protection features and compact form factor, the LTC4365HDDB#TRPBF from Analog Devices Inc. is a highly reliable and essential component for any power-sensitive application. By integrating this device into your design, you can enhance the durability and safety of your electronic systems, ensuring they perform optimally even in the most challenging conditions.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1923 $55.7307
20+ $5.0809 $101.6180
31+ $4.9221 $152.5851
42+ $4.7633 $200.0586
55+ $4.6045 $253.2475
73+ $4.1282 $301.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess