EN
  • EN
  • DE

LTC4041IUFD#PBF

Part No LTC4041IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 24QFN / Battery Power Management IC Multi-Chemistry 24-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC4041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4041IUFD#PBF,505-LTC4041IUFD#PBF,LTC4041IUFD#PBF-ND
Standard Package 73
Win Source Part Number 1320267-LTC4041IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4041IUFD#PBF CAD Model

Description

Product Overview: LTC4041IUFD#PBF

The LTC4041IUFD#PBF is a highly versatile and efficient power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC offers a complete supercapacitor backup power management system for 2.9V to 5.5V supply rails that must remain operational during a main power failure. The product is housed in a compact QFN package, making it ideal for space-constrained applications.

Key Features

  • Integrated Supercapacitor Charger: The LTC4041IUFD#PBF includes an onboard supercapacitor charger, ensuring quick and efficient charging of the connected supercapacitor.
  • Automatic Switchover to Backup: In the event of a power failure, the device automatically switches to the supercapacitor for uninterrupted power supply to the system, ensuring reliability and continuous operation.
  • Wide Input Voltage Range: With an input voltage range of 2.9V to 5.5V, the LTC4041IUFD#PBF is highly adaptable to various power sources and can be integrated into multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a customized fit to specific application requirements.
  • Low Quiescent Current: Its low quiescent current helps to maximize the efficiency of the overall system, reducing power wastage and extending backup time.
  • Compact QFN Package: The device is available in a 20-lead (3mm × 4mm) QFN package, which is perfect for applications where board space is at a premium.

Applications

The LTC4041IUFD#PBF is ideal for a wide range of applications that require a reliable backup power solution. These include:

  • Portable Instruments
  • Automotive Telematics and Backup Power
  • Industrial and Medical Equipment
  • Handheld Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Harvesting Systems

Reliability and Performance

Designed with performance and reliability in mind, the LTC4041IUFD#PBF from Analog Devices Inc. ensures that your critical systems remain powered during unforeseen power interruptions. Its robust design and flexible features make it an essential component for any application requiring a secure and efficient backup power solution.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Lowest to $37.2795
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1024 $66.3072
6+ $18.1353 $108.8118
9+ $17.5685 $158.1165
12+ $17.0018 $204.0216
16+ $16.4351 $262.9616
21+ $14.7349 $309.4329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,698 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess