EN
  • EN
  • DE

LTC2919HMS-5#PBF

Part No LTC2919HMS-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 3 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 4.425V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2919
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2919HMS5PBF,-2735-LTC2919HMS-5#PBF
Standard Package 50
Win Source Part Number 1317211-LTC2919HMS-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2919HMS-5#PBF CAD Model

Description

Analog Devices Inc. LTC2919HMS-5#PBF Voltage Monitor

The LTC2919HMS-5#PBF is a high-precision, low-power voltage monitor designed by Analog Devices Inc. to ensure the reliability and stability of electronic systems by monitoring up to four voltage rails. This versatile device is a quintessential component for applications that require strict voltage supervision, such as in servers, computers, and telecommunications equipment.

Key Features:

  • Wide Voltage Range: The LTC2919HMS-5#PBF can monitor voltage thresholds from 0.4V to 5.5V, making it suitable for a broad range of applications.
  • Adjustable Thresholds: Thresholds are adjustable via external resistive dividers, providing flexibility for various system requirements.
  • Multiple Voltage Inputs: It can monitor up to four different voltage inputs simultaneously, ensuring comprehensive coverage of system voltages.
  • High Accuracy: The device features a precision of ±1.5% over the entire temperature range, which guarantees accurate monitoring.
  • Low Supply Current: With a supply current of only 30µA, the LTC2919HMS-5#PBF is an energy-efficient solution for continuous voltage monitoring.
  • Guaranteed Reset Output: It provides a guaranteed power-on reset signal for each monitored voltage.
  • Configurable Outputs: The outputs can be configured as push-pull or open-drain, giving designers the option to choose the best fit for their system.
  • Wide Operating Temperature Range: This device operates reliably over a temperature range of -40°C to 125°C, suitable for industrial and automotive applications.

Package and Reliability:

The LTC2919HMS-5#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design and high-quality manufacturing processes ensure long-term reliability, which is critical for mission-critical systems where downtime is not an option.

Applications:

With its versatile features and robust performance, the LTC2919HMS-5#PBF is an excellent choice for monitoring core, I/O, and auxiliary supply voltages in complex systems. It is particularly well-suited for use in:

  • Networking Equipment
  • Servers and Data Centers
  • Portable and Battery-Powered Electronics
  • Industrial Control Systems
  • Automotive Electronics

Overall, the LTC2919HMS-5#PBF from Analog Devices Inc. is a reliable and efficient solution for system designers looking to enhance the operational integrity of their electronic systems through precise voltage monitoring.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess