EN
  • EN
  • DE

LTC2865HDE#TRPBF

Part No LTC2865HDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12DFN / 1/1 Transceiver Full RS422, RS485 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC2865
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351175-LTC2865HDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2865HDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2865HDE#TRPBF Transceiver Overview

The LTC2865HDE#TRPBF from Analog Devices Inc. is a robust and versatile transceiver component, specifically designed to facilitate reliable communication in industrial environments. This high-performance device is part of the LTC2865 series, which is well-regarded for its ability to handle the demanding conditions of RS485/RS422 networks.

Key Features

  • Interface Type: The LTC2865HDE#TRPBF supports RS485/RS422 protocols, ensuring compatibility with a wide range of industrial communication standards and devices.
  • Temperature Range: Engineered for harsh conditions, this transceiver operates effectively within an extended industrial temperature range of -40°C to 125°C, making it suitable for outdoor applications and environments with extreme temperature variations.
  • High-Speed Operation: With a data rate of up to 20Mbps, this device can handle high-speed data transmission, which is essential for real-time communication and control systems.
  • Robust ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, ensuring resilience against the common issue of static electricity damaging electronic components.
  • Integrated Features: The transceiver includes integrated features such as a receiver with fail-safe operation, which guarantees a known output state when inputs are open or shorted, and a driver with thermal shutdown, protecting the device from overheating and potential damage.

Applications

The LTC2865HDE#TRPBF is ideally suited for a variety of applications in the industrial sector, including:

  • Factory automation and process control systems
  • Building management and security systems
  • Networked communication systems for equipment monitoring
  • Heavy machinery communication interfaces
  • Any application requiring robust and reliable data communication under challenging conditions

With its combination of high-speed data transfer capabilities, extended temperature tolerance, and superior ESD protection, the LTC2865HDE#TRPBF transceiver from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their industrial communication systems.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0140 $52.0560
10+ $10.6781 $106.7810
15+ $10.3444 $155.1660
20+ $10.0108 $200.2160
26+ $9.6771 $251.6046
35+ $8.6760 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess