EN
  • EN
  • DE

LTC2657CUFD-H12#PBF

Part No LTC2657CUFD-H12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN / 12 Bit Digital to Analog Converter 8 20-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2657
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 73
Win Source Part Number 1316918-LTC2657CUFD-H12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2657CUFD-H12#PBF CAD Model

Description

Analog Devices Inc. LTC2657CUFD-H12#PBF - 16-Bit Digital-to-Analog Converters

The LTC2657CUFD-H12#PBF is a family of 16-bit, octal digital-to-analog converters (DACs) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This product offers an ideal solution for demanding applications that require accurate analog output from digital signals. The LTC2657 is part of a series that provides various resolution options, but the H12 variant signifies a 16-bit resolution, ensuring high precision for the most sensitive applications.

Enclosed in a 28-lead QFN (4mm × 5mm) package, the LTC2657CUFD-H12#PBF features integrated output buffers and a reference with low drift, which ensures stability and low noise performance. This DAC operates from a single 2.7V to 5.5V supply and offers a full-scale output range that is programmable to either 0V to 5V, 0V to 10V, ±5V, or ±10V, providing flexibility for various application needs.

One of the key features of the LTC2657CUFD-H12#PBF is its robust interface which includes a SPI/Microwire compatible 3-wire serial interface that operates at clock rates up to 50MHz, making it suitable for high-speed, high-precision applications. This interface is designed to minimize the amount of digital I/O lines necessary to communicate with the device, which simplifies the board layout and reduces the overall system complexity.

Additionally, this product includes a power-on reset circuit that ensures the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place. It also has a clear input that can asynchronously clear the DAC to zero-scale or mid-scale. The LTC2657CUFD-H12#PBF provides guaranteed monotonic performance over the entire operating temperature range and has a built-in thermal shutdown feature to protect the device under extreme conditions.

Applications for the LTC2657CUFD-H12#PBF are diverse and include industrial automation, process control, data acquisition systems, and digital gain and offset adjustment. With its combination of high precision, ease of use, and flexible output ranges, this product from Analog Devices Inc. is engineered to meet the rigorous demands of advanced digital-to-analog conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess