EN
  • EN
  • DE

LTC2644IMS-L12#PBF

Part No LTC2644IMS-L12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 7.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting SMD (SMT)
Base Product Number LTC2644
Other Names -2735-LTC2644IMS-L12#PBF,LTC2644IMS-L12#PBF,505-LTC2644IMS-L12#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265214-LTC2644IMS-L12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2644IMS-L12#PBF CAD Model

Description

Analog Devices Inc. LTC2644IMS-L12#PBF: 12-Bit Quad DAC with 10ppm/°C Max Reference

The LTC2644IMS-L12#PBF from Analog Devices Inc. is a high performance, quad 12-bit Digital-to-Analog Converter (DAC) integrating a precision reference with low drift characteristics. This component is designed for sophisticated control systems, precise data acquisition, and signal processing applications that require high accuracy and stability over temperature. The LTC2644IMS-L12#PBF is an ideal solution for industrial, automotive, and communication systems where reliability and performance are critical.

Key features of the LTC2644IMS-L12#PBF include its 12-bit resolution which ensures fine granularity in analog output, allowing for very precise control of output signals. The integrated precision reference boasts a maximum temperature coefficient of 10ppm/°C, ensuring that the analog output remains stable and accurate even under varying temperature conditions. This feature is particularly important for applications that operate in environments with fluctuating temperatures.

The DAC operates over a supply range of 2.7V to 5.5V, making it versatile for use in various circuit designs. The LTC2644IMS-L12#PBF also provides a full-scale output voltage range that is programmable to either 2.5V, 2.048V, or 4.096V, which can be selected via software. This allows designers to tailor the output voltage to meet specific application requirements without the need for external components.

Communication with the LTC2644IMS-L12#PBF is facilitated through a 3-wire SPI-compatible serial interface, which supports high-speed data transfer and simplifies the connection to microcontrollers or digital processors. Additionally, the device features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

The LTC2644IMS-L12#PBF is available in a compact, 16-lead MSOP package, which is RoHS compliant and suitable for space-constrained applications. The robust design and high integration level of the LTC2644IMS-L12#PBF make it an excellent choice for developers looking to incorporate a reliable, high-precision DAC into their system designs.

For detailed specifications and application guidance, designers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2247 $56.8988
9+ $11.6716 $105.0444
14+ $11.3068 $158.2952
19+ $10.9421 $207.8999
24+ $10.5774 $253.8576
32+ $9.4832 $303.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess