EN
  • EN
  • DE

LTC2461IMS#PBF

Part No LTC2461IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2461
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2461IMS#PBF-ND,-2735-LTC2461IMS#PBF,505-LTC2461IMS#PBF
Standard Package 37
Win Source Part Number 1321131-LTC2461IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2461IMS#PBF CAD Model

Description

Product Overview: LTC2461IMS#PBF

The LTC2461IMS#PBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent accuracy and ease of use for a wide range of applications. This ADC features an integrated precision reference and oscillator, eliminating the need for external components and simplifying design efforts.

Key Features

  • Resolution: The LTC2461IMS#PBF provides a 16-bit output with no missing codes, ensuring high-resolution measurements for precise data acquisition.
  • Sampling Rate: It offers a 60 conversions per second rate, which is well-suited for applications that require both accuracy and speed.
  • Low Power Consumption: With its power-saving features, this ADC is ideal for battery-powered devices and portable applications, providing an excellent balance between performance and power efficiency.
  • Easy Interface: The I2C-compatible serial interface allows for straightforward integration with microcontrollers and processors, simplifying the communication protocol.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V supply, the LTC2461IMS#PBF is versatile and can be used in various system voltage levels.
  • Automatic Calibration: This ADC includes an automatic calibration function that compensates for offset and gain errors, ensuring accurate measurements over time.
  • Small Package: Housed in a compact 10-lead MSOP package, it requires minimal board space, which is crucial for space-constrained applications.

Applications

The LTC2461IMS#PBF is suitable for a diverse range of applications, including:

  • Portable medical devices
  • Industrial monitoring and control systems
  • Battery-powered equipment
  • Data acquisition systems
  • Automotive sensors

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2461IMS#PBF is manufactured to meet high standards, ensuring stable performance across various conditions and extended product life cycles. As with all Analog Devices products, this ADC is subject to rigorous testing and quality control processes.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess