EN
  • EN
  • DE

LTC2460CDD#PBF

Part No LTC2460CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2460
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2460CDDPBF
Standard Package 121
Win Source Part Number 1316537-LTC2460CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2460CDD#PBF CAD Model

Description

Analog Devices Inc. LTC2460CDD#PBF - Ultra-Tiny, 16-Bit Delta Sigma ADC with Easy Drive Input Current Cancellation

The LTC2460CDD#PBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer outstanding performance with a simplified interface for a wide range of applications. This ADC features a delta-sigma architecture with an Easy Drive™ technology that minimizes the input current, allowing direct sensor interfacing without the need for external signal conditioning.

Encased in a compact, 10-lead DFN package, the LTC2460CDD#PBF is an ideal solution for space-constrained applications, while its low power consumption makes it well-suited for portable and battery-powered systems. With a wide input range and no external reference or driver components required, this ADC simplifies design and reduces the overall component count.

Key features of the LTC2460CDD#PBF include:

  • Resolution: 16-bit performance with no missing codes, providing high accuracy for precision measurements.
  • Sampling Rate: Offers a flexible sampling rate of up to 60 conversions per second, allowing for both static and dynamic signal measurements.
  • Low Power: Consumes only 2.7μA of supply current, which is reduced to 0.1μA in shutdown mode, preserving battery life in portable applications.
  • Internal Oscillator: Eliminates the need for an external clock, further simplifying design and reducing system complexity.
  • Single Supply Operation: Operates from a single 2.7V to 5.5V supply, providing design flexibility for various voltage environments.
  • Easy Drive Technology: The input structure is designed to cancel out the input current, enabling the ADC to directly digitize high impedance sensors.
  • Integrated Features: Includes an integrated temperature sensor and a selectable internal or external reference, giving designers additional functionality without extra components.
  • Communication: Features a simple SPI-compatible serial interface that supports long cable distances, making it suitable for remote sensing and data acquisition systems.

The LTC2460CDD#PBF is perfect for a multitude of applications, including process control, medical devices, industrial monitoring, and precision sensor interfacing. Its combination of high resolution, low power consumption, and ease of use make it a versatile choice for designers looking to improve their system's performance and reliability.

With Analog Devices' reputation for quality and performance, the LTC2460CDD#PBF stands out as a reliable and efficient solution for your precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess