EN
  • EN
  • DE

LTC2368IMS-16#PBF

Part No LTC2368IMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2368IMS16PBF,-2735-LTC2368IMS-16#PBF
Standard Package 37
Win Source Part Number 1321229-LTC2368IMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368IMS-16#PBF CAD Model

Description

LTC2368IMS-16#PBF - 16-Bit, 250ksps SAR ADC from Analog Devices Inc.

The LTC2368IMS-16#PBF is a high-performance 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems. This ADC is capable of sample rates up to 250ksps, providing a perfect balance between speed and resolution for a wide array of applications. The LTC2368IMS-16#PBF comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Key Features:

  • Resolution: 16-bit resolution provides high precision for demanding measurement tasks.
  • Sample Rate: Fast 250ksps sample rate enables real-time data acquisition for dynamic signals.
  • Low Noise: Features a low-noise performance, ensuring accurate and clean signal conversion.
  • Easy Interface: The SPI-compatible serial interface facilitates easy connectivity with microcontrollers and digital systems.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a single 5V supply.
  • No Latency: Offers no-latency operation, which is critical for control loop applications.
  • Small Footprint: The small 10-lead MSOP package saves board space and is ideal for compact designs.

Applications:

  • Medical Imaging
  • High-speed Data Acquisition
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

The LTC2368IMS-16#PBF ADC is designed to deliver high-fidelity and precise digital representation of analog signals. It is an excellent choice for engineers who require accurate data conversion in medical, industrial, and automated testing environments. The device's robust design and impressive specifications make it a reliable component for mission-critical applications where precision is paramount.

With its combination of high resolution, fast sampling rate, and low power consumption, the LTC2368IMS-16#PBF from Analog Devices Inc. stands out as a superior ADC solution for a variety of complex and precision-dependent applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess