EN
  • EN
  • DE

LTC2368CMS-18#PBF

Part No LTC2368CMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2368CMS-18#PBF-ND,LTC2368CMS18PBF,505-LTC2368CMS-18#PBF,-2735-LTC2368CMS-18#PBF
Standard Package 37
Win Source Part Number 1318289-LTC2368CMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368CMS-18#PBF CAD Model

Description

Product Overview: LTC2368CMS-18#PBF

The LTC2368CMS-18#PBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC offers a versatile solution for advanced data acquisition systems, medical instrumentation, industrial control, and automation, where precise signal conversion is critical.

Key Features

  • Resolution: 18-bit with no missing codes, providing high-resolution measurements.
  • Sampling Rate: Up to 1.6Msps, enabling the capture of fast transient signals without sacrificing accuracy.
  • Input Range: ±VREF with a fully differential input, offering flexibility in signal scaling and conditioning.
  • Low Power Consumption: Operating on a single 5V supply, it minimizes power usage, making it ideal for power-sensitive applications.
  • No Latency Operation: Provides immediate updating of conversions, crucial for real-time systems.
  • Easy Integration: CMOS-compatible serial interface simplifies connectivity with microcontrollers and digital systems.
  • Small Package: Comes in a compact 16-lead MSOP package, saving valuable board space in dense designs.

Performance Advantages

The LTC2368CMS-18#PBF stands out with its exceptional noise performance and linearity, ensuring high-fidelity signal conversion. Its digital filter reduces noise, enhancing the signal-to-noise ratio (SNR) and making it suitable for signal processing applications where precision is paramount. The ADC's robust architecture also ensures that it operates reliably in harsh industrial environments, characterized by temperature extremes and high levels of electrical noise.

Applications

With its precision and speed, the LTC2368CMS-18#PBF is well-suited for a variety of demanding applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Industrial Process Control

The LTC2368CMS-18#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the accuracy and throughput of their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess