EN
  • EN
  • DE

LTC2367CMS-18#PBF

Part No LTC2367CMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2367
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2367CMS18PBF,-2735-LTC2367CMS-18#PBF
Standard Package 37
Win Source Part Number 1321292-LTC2367CMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2367CMS-18#PBF CAD Model

Description

Product Overview: LTC2367CMS-18#PBF

The LTC2367CMS-18#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., known for its precision and reliability in data conversion. This ADC is part of a family of devices that offer a variety of speed, power, and package options to suit a wide range of applications.

Designed with advanced technology, the LTC2367CMS-18#PBF features a sample rate of 1.6Msps, providing a fast and accurate conversion of analog signals to digital data. This makes it an ideal choice for precision measurement, data acquisition systems, and medical applications where accuracy and speed are critical.

Key Features

  • High Resolution: 16-bit resolution ensures detailed and precise digital representations of analog inputs.
  • Fast Sample Rate: With a 1.6Msps sampling rate, it quickly captures the analog signal, making it suitable for high-speed applications.
  • Low Power Consumption: The device is designed for power efficiency, which is crucial for battery-powered and portable applications.
  • No Latency: The ADC operates with no pipeline delay, which is essential for control loop and real-time data processing applications.
  • Easy Interface: The SPI-compatible serial interface allows for straightforward connectivity with microcontrollers and digital signal processors.
  • Small Package: The LTC2367CMS-18#PBF is offered in a compact 16-lead MSOP package, saving valuable board space.

Applications

The LTC2367CMS-18#PBF is versatile and can be employed in a variety of market segments, including:

  • Industrial Automation
  • Medical Imaging
  • Test and Measurement Equipment
  • Communications Systems
  • Automotive Systems

Overall, the LTC2367CMS-18#PBF ADC from Analog Devices Inc. stands out for its high resolution, speed, and efficiency, making it a top choice for engineers and designers who require the best in data conversion technology.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess