EN
  • EN
  • DE

LTC2353HLX-18#PBF

Part No LTC2353HLX-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 2 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 18
Sampling Rate (Per Second) 550k
Number of Inputs 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 7.5V ~ 38V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number LTC2353
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2353HLX-18#PBF
Standard Package 250
Win Source Part Number 1321251-LTC2353HLX-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2353HLX-18#PBF CAD Model

Description

The LTC2353HLX-18#PBF is a high-performance, low-power 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) offered by Analog Devices Inc. Designed with precision and speed in mind, it provides a perfect solution for applications requiring high accuracy data conversion with minimal power consumption.

This ADC operates with a single 5V supply and features a versatile SPI-compatible serial interface, allowing for easy integration into a variety of digital systems. The LTC2353HLX-18#PBF is capable of sample rates up to 200ksps, making it suitable for high-speed signal processing tasks in medical instrumentation, industrial control systems, and precision data acquisition systems.

The device boasts a wide input range and includes an integrated, fully differential input sample-and-hold stage which ensures excellent static performance with ±2LSB INL and DNL and no missing codes at 18 bits. Its internal reference and reference buffer minimize the need for external components and simplify the design process.

The LTC2353HLX-18#PBF comes in a compact, 48-pin LQFP or QFN package, which is well-suited for space-constrained applications. The product is specified over the industrial temperature range, ensuring reliable performance under varying environmental conditions. Additionally, it offers a shutdown mode that reduces power consumption when the device is not in active use.

Key features of the LTC2353HLX-18#PBF include:

  • 18-bit resolution with no missing codes
  • Sample rate up to 200ksps
  • Single 5V supply operation
  • SPI-compatible serial interface
  • Low power consumption with shutdown mode
  • Internal reference and buffer
  • Fully differential input with sample-and-hold
  • ±2LSB INL and DNL
  • Industrial temperature range operation
  • Compact 48-pin LQFP or QFN package

The LTC2353HLX-18#PBF from Analog Devices Inc. represents a blend of precision engineering and practical design, making it an exceptional choice for engineers looking for a reliable ADC solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess