EN
  • EN
  • DE

LTC2333CLX-18#PBF

Part No LTC2333CLX-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 18
Sampling Rate (Per Second) 800k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 7.5V ~ 38V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number LTC2333
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2333CLX-18#PBF,LTC2333CLX-18#PBF-ND,505-LTC2333CLX-18#PBF
Standard Package 250
Win Source Part Number 1316538-LTC2333CLX-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2333CLX-18#PBF CAD Model

Description

Analog Devices Inc. LTC2333CLX-18#PBF Product Overview

The LTC2333CLX-18#PBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of high-precision data conversion technology. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, industrial process control, and instrumentation.

Key Features and Benefits

  • High Resolution: With its 18-bit resolution, the LTC2333CLX-18#PBF provides extremely fine detail in signal conversion, enabling the capture of subtle nuances in the input signal.
  • Fast Conversion Rates: The device is capable of up to 200ksps (kilo-samples per second), allowing for real-time data acquisition in time-sensitive applications.
  • Low Power Consumption: This ADC is designed with power efficiency in mind, making it suitable for battery-powered and portable devices where power availability is a concern.
  • Multiple Input Channels: It features multiple input channels, providing flexibility for simultaneous sampling of different signal sources.
  • Easy Interface: The LTC2333CLX-18#PBF includes a SPI-compatible serial interface, simplifying the connection to microcontrollers and digital systems.
  • No Latency: The device offers no pipeline delay, which is critical for applications that require immediate data processing and feedback.
  • Wide Input Range: It supports a wide input range, accommodating a variety of signal levels for versatile application use.

Applications

The LTC2333CLX-18#PBF is well-suited for demanding applications where precision data conversion is paramount. Its robust feature set makes it particularly useful in:

  • Medical Imaging Systems
  • Industrial Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2333CLX-18#PBF is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and long-term reliability.

Conclusion

The LTC2333CLX-18#PBF from Analog Devices Inc. is a top-tier ADC solution that provides the accuracy, speed, and versatility needed for sophisticated data conversion tasks. With its array of features and reliable performance, it stands out as an excellent choice for professionals in fields requiring precise electronic measurements.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess