EN
  • EN
  • DE

LTC2310IMSE-16#PBF

Part No LTC2310IMSE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2310IMSE-16#PBF
Standard Package 37
Win Source Part Number 1321294-LTC2310IMSE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2310IMSE-16#PBF CAD Model

Description

The LTC2310IMSE-16#PBF is a high-performance, 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision and speed, this component is an ideal choice for a wide array of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features:

  • High Precision: With its 16-bit resolution, the LTC2310IMSE-16#PBF ensures accurate digital representation of analog signals, making it suitable for applications that require precise measurements.
  • Fast Sampling Rate: This ADC supports a sampling rate of up to 1Msps (Mega samples per second), which allows it to handle fast-changing signals and provides the user with real-time data processing capabilities.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low power operation that minimizes power consumption without compromising performance.
  • No Latency Operation: The device provides true no-latency operation, which is critical for closed-loop control systems and ensures reliable and consistent performance.
  • Single 5V Supply: The LTC2310IMSE-16#PBF operates on a single 5V supply, simplifying power supply design.
  • Flexible Interface: It features a user-friendly SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.

Package and Quality:

The LTC2310IMSE-16#PBF is offered in a compact 16-lead plastic MSOP package, which is engineered for space-constrained applications. This ADC is also part of Analog Devices Inc.'s product portfolio that ensures high reliability and performance, adhering to stringent quality standards.

Applications:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Control Systems
  • High-resolution Data Acquisition
  • Communications Systems

In summary, the LTC2310IMSE-16#PBF from Analog Devices Inc. is a versatile and efficient solution for designers looking to integrate a high-quality ADC into their systems. Its combination of speed, precision, and low power consumption makes it a top contender in its class, capable of meeting the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess