EN
  • EN
  • DE

LTC2171IUKG-14

Part No LTC2171IUKG-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 52QFN / 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 40M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337885-LTC2171IUKG-14
Ultra Librarian 3D Model Ultra Librarian LTC2171IUKG-14 CAD Model

Description

Analog Devices Inc. LTC2171IUKG-14 Product Overview

The LTC2171IUKG-14 is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This cutting-edge ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, communications systems, and industrial data acquisition.

Featuring a sample rate of 125Msps (mega samples per second), the LTC2171IUKG-14 is capable of converting analog signals into digital data at a rapid pace, ensuring that even the fastest signals can be captured with high fidelity. The 14-bit resolution provides fine detail in signal representation, making it ideal for applications where precision is paramount.

The product comes in a compact 48-pin QFN package, which is designed to save space on your PCB without compromising on performance. With its small form factor, the LTC2171IUKG-14 is perfect for space-constrained applications where board real estate is at a premium.

One of the key features of the LTC2171IUKG-14 is its low power consumption. Operating on a single 1.8V supply, it is engineered for power-sensitive applications, allowing for efficient system design without sacrificing performance. Additionally, the device includes a shutdown mode that further reduces power usage when the ADC is not in active conversion.

The LTC2171IUKG-14 also boasts a differential input range of ±1V, which, coupled with its high sample rate and resolution, ensures excellent dynamic performance. This makes it suitable for capturing high-speed signals with a wide dynamic range.

Analog Devices Inc. has equipped the LTC2171IUKG-14 with advanced digital features such as a digital output randomizer and a digital output test pattern generator, which help to reduce digital feedback and simplify system-level debugging, respectively.

In summary, the LTC2171IUKG-14 from Analog Devices Inc. is a top-tier ADC solution that combines speed, precision, and power efficiency in a compact package. It is an excellent choice for designers looking to enhance their systems with high-quality digital conversion capabilities.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess