EN
  • EN
  • DE

LTC2064IDD#PBF

Part No LTC2064IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 10DFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0035V/µs
Gain Bandwidth Product 20 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 1 µV
Current - Supply 1.4µA (x2 Channels)
Current - Output / Channel 51 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2064
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338591-LTC2064IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2064IDD#PBF CAD Model

Description

Analog Devices Inc. LTC2064IDD#PBF: High Precision, Low Power Operational Amplifier

The LTC2064IDD#PBF is an advanced operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This component is part of the LTC2064 series, which are known for their high precision and low power consumption, making them ideal for battery-powered devices and portable applications where power efficiency is critical.

Encased in a small 8-lead DFN package, the LTC2064IDD#PBF boasts an impressive feature set tailored for applications requiring precise signal conditioning while maintaining power efficiency. The op-amp operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for a wide range of applications, from medical devices to industrial control systems.

One of the standout features of the LTC2064IDD#PBF is its low input bias current, typically 3pA at 25°C, which minimizes errors in high impedance sensor applications. In addition, the device offers a low offset voltage of 5µV max and an offset drift of just 0.02µV/°C, ensuring signal integrity and accuracy over varying temperatures.

With a quiescent current of only 1.3µA per amplifier, the LTC2064IDD#PBF is an excellent choice for power-sensitive applications. Despite its low power consumption, it does not compromise on performance, offering a gain bandwidth product of 3kHz and a slew rate of 0.001V/µs, ensuring smooth and responsive signal amplification.

The LTC2064IDD#PBF also features a rail-to-rail output stage, which provides enhanced dynamic range, especially useful when working with low supply voltages. This capability allows the output to swing close to the supply rails, maximizing the signal amplitude without clipping, which is particularly beneficial in analog-to-digital conversion processes.

For designers and engineers looking for a reliable and efficient op-amp, the LTC2064IDD#PBF from Analog Devices Inc. is a compelling choice. Its combination of low power consumption, high precision, and small form factor make it suitable for a wide array of applications, from wearable electronics to instrumentation and sensor interfaces.

Specifications and availability are subject to change without notice. Please consult the product datasheet and Analog Devices Inc. for the most current product information.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess