EN
  • EN
  • DE

LTC1860LCS8#PBF

Part No LTC1860LCS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 150k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1860
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1860LCS8#PBF-505,-2735-LTC1860LCS8#PBF
Standard Package 100
Win Source Part Number 1321263-LTC1860LCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1860LCS8#PBF CAD Model

Description

Product Overview: LTC1860LCS8#PBF

The LTC1860LCS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition in compact and power-sensitive applications. This ADC features a successive approximation register (SAR) architecture that provides a fast and accurate conversion process, with a typical conversion time of just 2.2 microseconds.

Key Features

  • High Resolution: The LTC1860LCS8#PBF offers 12-bit resolution, ensuring detailed and precise digital representations of analog signals.
  • Low Power Consumption: With a supply current of only 850µA at a 5V supply, and a nap mode reducing current to 2µA, this device is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design for systems and reducing the need for multiple power rails.
  • Wide Input Range: The input range of 0V to Vcc (the supply voltage) allows for a broad range of input signals to be accurately converted without the need for additional scaling circuitry.
  • No Pipeline Delays: The SAR architecture ensures that the ADC does not introduce pipeline delays, making it suitable for control loop applications where timely data processing is critical.
  • Small Package: Housed in an 8-lead narrow SO package, the LTC1860LCS8#PBF is compact and saves valuable board space in dense designs.

Applications

The LTC1860LCS8#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the LTC1860LCS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration into your design as seamless as possible.

Whether you are developing a sophisticated industrial system or a simple sensor interface, the LTC1860LCS8#PBF ADC offers the performance, reliability, and ease of use that engineers need to create effective solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess