EN
  • EN
  • DE

LTC1855IG#PBF

Part No LTC1855IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number LTC1855
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349612-LTC1855IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1855IG#PBF CAD Model

Description

Product Overview: LTC1855IG#PBF

The LTC1855IG#PBF is a high-performance, 8-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to a broad range of applications that require precise and reliable data acquisition. This ADC is part of the LTC1855 series, which is renowned for its exceptional accuracy, low power consumption, and ease of use.

Featuring a 100ksps sampling rate, the LTC1855IG#PBF ensures rapid data acquisition, making it an ideal choice for systems that demand quick response times, such as process control, medical equipment, and industrial automation. Its 16-bit resolution provides fine-grain data representation, which is crucial for applications where the precision of the measurement is of utmost importance.

One of the key advantages of the LTC1855IG#PBF is its multiple input configurations. This device supports eight single-ended channels or four differential channels, giving designers the flexibility to choose the configuration that best suits their application needs. Moreover, it incorporates a flexible serial interface, compatible with SPI, MICROWIRE, and QSPI protocols, allowing for easy integration into a variety of digital systems.

The LTC1855IG#PBF operates within a supply voltage range of 4.75V to 5.25V, and its industrial-grade temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions. The 'IG' suffix in the part number indicates that this particular model is designed for industrial-grade applications, and the 'PBF' suffix denotes a lead-free, RoHS-compliant package.

With its no missing codes over temperature feature, the LTC1855IG#PBF guarantees that the ADC's performance will remain consistent across the entire operating temperature range. This level of reliability is critical for systems that cannot afford inaccuracies due to temperature fluctuations.

In summary, the LTC1855IG#PBF from Analog Devices Inc. is a versatile and robust ADC solution that delivers high-fidelity data conversion with multiple input options and a reliable serial interface. Its industrial-grade specifications make it a suitable choice for a wide array of demanding applications where accuracy and stability are non-negotiable.

To learn more about the LTC1855IG#PBF, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.9089 $55.9089
3+ $45.8740 $137.6220
4+ $44.4404 $177.7616
5+ $43.0068 $215.0340
7+ $41.5733 $291.0131
9+ $37.2726 $335.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess