EN
  • EN
  • DE

LTC1596-1CCSW#PBF

Part No LTC1596-1CCSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16SOIC / 16 Bit Digital to Analog Converter 1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number LTC1596
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC15961CCSWPBF
Standard Package 47
Win Source Part Number 1317927-LTC1596-1CCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1596-1CCSW#PBF CAD Model

Description

Analog Devices Inc. LTC1596-1CCSW#PBF

The LTC1596-1CCSW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) product from Analog Devices Inc., renowned for precision and quality in the world of analog and mixed-signal processing. This component is designed to meet the rigorous demands of sophisticated electronic systems, offering a combination of features that make it ideal for applications requiring high precision and low power consumption.

Key Features

  • Resolution: The DAC offers 16-bit resolution, providing fine granularity and high precision in analog output.
  • Interface: It features a serial interface, which minimizes the number of data lines required for communication and simplifies the PCB layout.
  • Settling Time: The device boasts a fast settling time, making it suitable for high-speed applications where quick response times are critical.
  • Power Supply: Operating with a single 5V power supply, the LTC1596-1CCSW#PBF is optimized for low power consumption, which is ideal for power-sensitive applications.
  • Package: Housed in a compact 20-lead narrow SO package, it is designed to occupy minimal board space, which is crucial for space-constrained designs.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring reliable and predictable analog outputs.

Applications

The LTC1596-1CCSW#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Equipment

With its high precision and low power attributes, the LTC1596-1CCSW#PBF from Analog Devices Inc. is a top choice for engineers and designers looking to integrate a reliable DAC into their systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic applications, delivering consistent performance and aiding in the development of high-quality products.

Quality and Reliability

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability in its products. The LTC1596-1CCSW#PBF is no exception, and it has undergone rigorous testing and quality assurance processes to ensure it meets the company's stringent criteria. Customers can trust in the performance and durability of this DAC when integrating it into their systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess