EN
  • EN
  • DE

LTC1419ISW#PBF

Part No LTC1419ISW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SOIC / 14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 800k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number LTC1419
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1318432-LTC1419ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1419ISW#PBF CAD Model

Description

The LTC1419ISW#PBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to meet the demanding requirements of industrial, communication, and data acquisition systems.

Key Features

  • Precision: The LTC1419ISW#PBF offers a 14-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: With a sampling rate of up to 200ksps (kilo samples per second), it is suitable for high-speed applications.
  • Power Efficiency: It operates with a single 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Interface: The device features a user-friendly SPI/MICROWIRE™ compatible serial I/O, allowing easy integration with most microcontrollers and digital systems.
  • Software Selectable Input Ranges: It provides multiple input ranges including 0V to 5V, 0V to 10V, ±5V, and ±10V, offering flexibility across different use cases.
  • Package: The LTC1419ISW#PBF comes in a 28-lead wide body SOIC package, which is suitable for space-constrained applications.

Applications

The ADC's versatility makes it an excellent choice for a wide range of applications. These include:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Modems
  • Instrumentation

Performance and Quality

Analog Devices Inc. ensures that the LTC1419ISW#PBF meets rigorous standards for performance and reliability. The device's robust design and manufacturing process guarantee long-term stability and accuracy, even in the harshest industrial environments.

Environmental and Regulatory Compliance

This product is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances. Analog Devices Inc. is committed to providing environmentally friendly solutions without compromising on quality and performance.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess