EN
  • EN
  • DE

LTC1406IGN#TRPBF

Part No LTC1406IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 24SSOP / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Mounting Surface Mount
Base Product Number LTC1406
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1406IGN#TRPBF-ND,505-LTC1406IGN#TRPBFDKR,505-LTC1406IGN#TRPBFTR,505-LTC1406IGN#TRPBFCT,-2735-LTC1406IGN#TRPBFCT,-2735-LTC1406IGN#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1318298-LTC1406IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1406IGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC1406IGN#TRPBF

The LTC1406IGN#TRPBF is a high-performance, low-power, 12-bit, 2.5 Msps analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is specifically designed to meet the rigorous demands of high-speed data acquisition systems, where fast, accurate signal conversion is critical.

Key Features

  • Resolution: 12-bit accuracy provides a fine level of detail in signal representation, making it suitable for precision applications.
  • Sampling Rate: With a sampling rate of up to 2.5 megasamples per second (Msps), the LTC1406IGN#TRPBF can handle high-speed signals without sacrificing performance.
  • Low Power Consumption: It is optimized for low power operation, which is essential for battery-powered and portable applications where power efficiency is crucial.
  • Input Voltage Range: The ADC features a wide input voltage range, accommodating a variety of signal levels for flexible system design.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) that simplifies the integration into digital systems and allows for easy communication with microcontrollers and DSPs.
  • Package: Housed in a compact 28-pin SSOP (Shrink Small Outline Package), the LTC1406IGN#TRPBF is designed for space-constrained applications.

Applications

The LTC1406IGN#TRPBF is ideal for a multitude of applications that require high-speed and accurate analog-to-digital conversion. Common uses include:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Digital Oscilloscopes
  • Communication Systems
  • Industrial Process Control

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LTC1406IGN#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead (Pb) free, which is in compliance with current environmental standards for electronic components.

Whether you are designing a complex medical instrument, a high-speed data logging system, or any other system requiring fast and precise analog-to-digital conversion, the LTC1406IGN#TRPBF from Analog Devices Inc. is an excellent choice that combines performance, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess