EN
  • EN
  • DE

LTC1293CCSW#PBF

Part No LTC1293CCSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 16SOIC / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 1321142-LTC1293CCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1293CCSW#PBF CAD Model

Description

Product Overview: LTC1293CCSW#PBF

The LTC1293CCSW#PBF is a high-performance, single-chip data acquisition system from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to provide precise and rapid conversion of analog signals to digital form, making it an ideal choice for a wide range of applications including industrial process control, medical equipment, and instrumentation.

Key Features

  • 12-Bit Resolution: The LTC1293CCSW#PBF offers a 12-bit successive approximation analog-to-digital converter (ADC), ensuring high-precision measurements.
  • Serial Interface: It features a serial interface that allows for easy communication with microprocessors and microcontrollers, facilitating integration into digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with low power requirements, which is essential for battery-powered and portable devices.
  • Single Supply Operation: The device can be powered by a single 5V supply, simplifying the power design of the system it is incorporated into.
  • Sampling Rate: It boasts a fast sampling rate, enabling quick data acquisition for real-time processing and control applications.
  • Dual-Channel Input: The LTC1293CCSW#PBF is capable of handling two single-ended input channels, providing versatility in signal measurement.
  • Software-Selectable Input Ranges: Users can select the input range through software, allowing for flexible adaptation to different signal levels.

Applications

The versatility of the LTC1293CCSW#PBF makes it suitable for a broad array of applications. Its precision and speed are particularly beneficial for:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Environmental Monitoring Systems

With its robust feature set and the reliability expected from Analog Devices Inc., the LTC1293CCSW#PBF stands out as an exceptional choice for engineers and designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess