EN
  • EN
  • DE

LT5401MPMSE#TRPBF

Part No LT5401MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±15% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±15%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401MPMSE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1328255-LT5401MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5401MPMSE#TRPBF CAD Model

Description

Introducing the LT5401MPMSE#TRPBF Precision Resistor Network

The LT5401MPMSE#TRPBF is a high-quality precision resistor network component manufactured by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This precision-engineered component is designed to offer exceptional performance and stability for a wide range of applications, including industrial, automotive, and high-end consumer electronics.

Key Features:

  • High Precision: The LT5401MPMSE#TRPBF boasts a tight ratio tolerance, which ensures that the resistor values are matched precisely. This is crucial for applications where resistor matching affects the overall performance of the electronic circuit.
  • Temperature Stability: With excellent temperature coefficient specifications, this resistor network maintains its resistance value over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Noise: This component is designed to produce minimal electrical noise, making it ideal for sensitive applications such as precision amplifiers and measurement equipment.
  • Robust Packaging: The LT5401MPMSE#TRPBF comes in a compact, surface-mount package that is suitable for high-density circuit designs. Its packaging is also conducive to automated assembly processes, providing ease of integration into various electronic systems.

Applications:

The versatility of the LT5401MPMSE#TRPBF allows it to be used in multiple sectors. Some of its typical applications include:

  • Precision voltage dividers
  • Bridge circuits
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation amplifiers
  • Filter circuits

Quality and Reliability:

Analog Devices Inc. ensures that the LT5401MPMSE#TRPBF meets the highest quality standards. Each component undergoes rigorous testing to guarantee performance, durability, and compliance with industry specifications. Customers can trust this resistor network to deliver consistent results and longevity in their electronic designs.

Conclusion:

For designers seeking a reliable and precise resistor network, the LT5401MPMSE#TRPBF from Analog Devices Inc. offers an outstanding solution. With its precision, temperature stability, low noise, and robust packaging, it stands out as a superior choice for critical electronic applications. Integrating this component into your design will ensure accurate signal processing and contribute to the overall efficiency and effectiveness of your electronic systems.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess