EN
  • EN
  • DE

LT5401AIMSE#TRPBF

Part No LT5401AIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±7.5% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±7.5%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401AIMSE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1328244-LT5401AIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5401AIMSE#TRPBF CAD Model

Description

Product Overview: LT5401AIMSE#TRPBF

The LT5401AIMSE#TRPBF from Analog Devices Inc. is a high-precision, quad matched resistor network that offers an exceptional level of performance in terms of accuracy and stability. Designed to cater to a wide range of applications, this component is particularly well-suited for use in precision amplification circuits, differential signal conditioning, and high-performance analog-to-digital converters (ADCs).

Key Features

  • Matched Resistor Values: The LT5401AIMSE#TRPBF features four precision-matched resistors which ensure that the ratios are maintained to a high degree of accuracy, making it ideal for critical signal processing tasks.
  • Temperature Coefficient: The component boasts an excellent temperature coefficient, which means that its resistance values remain stable across a wide range of temperatures, thus ensuring reliable performance in varying environmental conditions.
  • Low Tolerance: The resistors in the LT5401AIMSE#TRPBF have a tight tolerance level, which minimizes errors in resistance value and enhances overall circuit precision.
  • Packaging: This product is available in a compact MSOP-12 (Micro Small Outline Package) which is suitable for space-constrained applications.
  • High Reliability: Manufactured by Analog Devices, a leader in high-performance analog technology, the LT5401AIMSE#TRPBF is designed for long-term reliability and consistent performance.

Applications

  • Precision data acquisition systems
  • Bridge circuits
  • Instrumentation amplifiers
  • Current sensing
  • Filter networks

The LT5401AIMSE#TRPBF's combination of precision, stability, and small form factor makes it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems. Whether it is for industrial, medical, automotive, or communication applications, this matched resistor network from Analog Devices Inc. is engineered to meet the stringent requirements of advanced electronic designs.

For further information, including detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess