EN
  • EN
  • DE

LT5401AHMSE#TRPBF

Part No LT5401AHMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±7.5% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±7.5%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number 161-LT5401AHMSE#TRPBFTR
Standard Package 2,500
Win Source Part Number 1328250-LT5401AHMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5401AHMSE#TRPBF CAD Model

Description

Introducing the LT5401AHMSE#TRPBF from Analog Devices Inc.

The LT5401AHMSE#TRPBF is a precision-engineered component designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is a testament to the company's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • High Precision: The LT5401AHMSE#TRPBF offers exceptional accuracy and stability, making it ideal for critical applications that require precise measurements.
  • Robust Design: Constructed with durability in mind, this component is capable of withstanding harsh operating conditions, ensuring long-term reliability.
  • Temperature Performance: With an extended temperature range, the LT5401AHMSE#TRPBF operates effectively in environments where temperature fluctuations are a concern.
  • Integration: This product is designed for easy integration into a wide range of electronic systems, providing a seamless and efficient solution for designers and engineers.

Applications

The LT5401AHMSE#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Medical devices
  • Automotive systems
  • Industrial instrumentation
  • Data acquisition systems
  • Precision control systems

Quality and Performance

Analog Devices Inc. is known for its uncompromising approach to quality, and the LT5401AHMSE#TRPBF is no exception. Each component is meticulously crafted to meet the highest standards of performance and reliability. Customers can trust that they are receiving a product that not only meets but exceeds industry expectations.

Conclusion

Whether you're developing cutting-edge technology or looking to enhance existing systems, the LT5401AHMSE#TRPBF from Analog Devices Inc. offers the precision, durability, and reliability needed to succeed. With its robust feature set and flexible applications, this product stands out as a superior choice for engineers and designers seeking the best in analog technology.

For more information or to place an order, please contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess