EN
  • EN
  • DE

LT5400BMPMS8E-3#PBF

Part No LT5400BMPMS8E-3#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP / 10k, 100k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number LT5400BMPMS8E3PBF
Standard Package 50
Win Source Part Number 1328251-LT5400BMPMS8E-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BMPMS8E-3#PBF CAD Model

Description

The LT5400BMPMS8E-3#PBF is a high-precision, quad matched resistor network that offers excellent stability and accuracy for precision applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is designed to provide a reliable solution for applications requiring matched resistor pairs or networks.

Key Features

  • Resistance Matching: The LT5400BMPMS8E-3#PBF boasts an outstanding resistance matching between resistors, which is critical for applications such as differential amplifiers, precision dividers, and bridge circuits.
  • Temperature Coefficient: It features a low temperature coefficient, ensuring minimal drift in resistance values over a wide temperature range, thus providing stable performance in varying environmental conditions.
  • Package: This resistor network comes in a compact MSOP-8 package, making it suitable for space-constrained applications while still ensuring robustness and reliability.
  • Operating Temperature: With an extended operating temperature range, the LT5400BMPMS8E-3#PBF is designed to withstand harsh conditions, making it ideal for industrial and automotive applications.

Applications

The precision and reliability of the LT5400BMPMS8E-3#PBF make it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems
  • Bridge circuits

Technical Specifications

Parameter Value
Resistor Count 4
Resistance Value Varies by Model
Matching Tolerance ±0.01%
Temperature Coefficient 2 ppm/°C
Package Type MSOP-8
Operating Temperature Range -55°C to +125°C

Overall, the LT5400BMPMS8E-3#PBF from Analog Devices Inc. is a top-tier choice for designers who need a highly precise and stable resistor network for their critical electronic circuits.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess