EN
  • EN
  • DE

LT5400AIMS8E-5#PBF

Part No LT5400AIMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1M OHM 8TSSOP / 1M Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 1M
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.0125%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number -2735-LT5400AIMS8E-5#PBF,LT5400AIMS8E5PBF
Standard Package 50
Win Source Part Number 1328239-LT5400AIMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AIMS8E-5#PBF CAD Model

Description

Product Overview: LT5400AIMS8E-5#PBF

The LT5400AIMS8E-5#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the LT5400 series, which is renowned for its excellent stability and accuracy, making it an ideal choice for precision applications in various electronic systems.

Key Features

  • Resistor Matching: The LT5400AIMS8E-5#PBF offers exceptional resistor matching with a maximum ratio tolerance of ±0.01% at 25°C, ensuring consistent performance across the resistor network.
  • Temperature Coefficient: This device boasts a low temperature coefficient (TC) of 2ppm/°C typical, which means its resistance value remains stable over a wide temperature range.
  • Long-Term Stability: With a long-term stability of less than 25ppm/year, users can rely on the LT5400AIMS8E-5#PBF for applications that demand consistent performance over time.
  • Package: It comes in a compact, 8-lead MSOP package that is suitable for space-constrained applications.

Applications

The LT5400AIMS8E-5#PBF is versatile and can be used in various high-precision applications, including:

  • Precision Instrumentation
  • Bridge Circuits
  • Differential Amplifier Circuits
  • Data Acquisition Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT5400AIMS8E-5#PBF is built with this commitment in mind, ensuring reliability and performance. It is designed to meet the stringent requirements of industrial and automotive applications, where precision and durability are paramount.

Technical Specifications

Parameter Value
Resistor Values 5kΩ
Ratio Tolerance ±0.01%
Temperature Coefficient 2ppm/°C
Operating Temperature Range −40°C to +125°C
Package Type 8-Lead MSOP

Whether you're designing precision circuits for industrial systems or data acquisition devices, the LT5400AIMS8E-5#PBF from Analog Devices Inc. offers the accuracy and reliability needed to ensure your applications perform at their best.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0217 $72.0651
6+ $19.7102 $118.2612
8+ $19.0942 $152.7536
11+ $18.4783 $203.2613
14+ $17.8623 $250.0722
19+ $16.0145 $304.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess