EN
  • EN
  • DE

LT1246CN8#PBF

Part No LT1246CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH BUCK 8DIP / Converter Offline Buck Topology Up to 1MHz 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc.
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Buck
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 100%
Frequency - Switching Up to 1MHz
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 100°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number LT1246
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1317501-LT1246CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1246CN8#PBF CAD Model

Description

Product Overview: LT1246CN8#PBF

The LT1246CN8#PBF is a high-performance Pulse Width Modulation (PWM) controller from Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile chip is engineered to provide efficient control for DC-DC converters, which makes it an ideal solution for managing power in complex electronic systems.

Key Features

  • High Frequency Operation: The LT1246CN8#PBF can operate at frequencies up to 500kHz, allowing for smaller components and faster response times.
  • Voltage Mode Control: This PWM controller uses voltage mode control with fast transient response, ensuring stable and reliable power supply performance.
  • Low Start-Up Current: The device features a low start-up current of just 100µA, which enhances the overall efficiency of the power system.
  • Automatic Burst Mode® Operation: With its built-in automatic Burst Mode operation, the LT1246CN8#PBF ensures high efficiency at low output currents, reducing power consumption during standby or light-load conditions.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various input sources and making it versatile for different application requirements.
  • Protection Features: The controller includes multiple protection features such as undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The LT1246CN8#PBF is suitable for a variety of applications including:

  • Telecommunications equipment
  • Portable devices
  • Computer systems
  • Industrial controls

Package and Quality

The device comes in an 8-pin PDIP package, which is widely used and recognized for its ease of integration into circuit boards. The part number LT1246CN8#PBF indicates that it is provided in a lead-free finish, complying with RoHS standards for environmental safety and sustainability.

Conclusion

In summary, the LT1246CN8#PBF PWM controller from Analog Devices Inc. offers a blend of high-frequency operation, efficiency, and protection features. Its versatility and robust performance make it a go-to solution for designers looking to develop reliable and efficient power supplies for a broad range of electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess