EN
  • EN
  • DE

LT1010CT#06PBF

Part No LT1010CT#06PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT TO220-5 / Buffer Amplifier 1 Circuit TO-220-5 Flow 6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 75V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 500 µA
Current - Supply 5mA
Current - Output / Channel 150 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 100°C
Mounting Through Hole
Case / Package TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1010CT#06PBF-ND,-2735-LT1010CT#06PBF,505-LT1010CT#06PBF
Standard Package 50
Win Source Part Number 1321074-LT1010CT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1010CT#06PBF CAD Model

Description

Product Overview: LT1010CT#06PBF - Analog Devices Inc.

The LT1010CT#06PBF is a high-performance, fast power buffer designed by Analog Devices Inc. to meet a wide range of application needs. This powerful component is capable of delivering high current output with minimal distortion and noise, making it an ideal choice for driving heavy loads in various electronic systems.

Key Features

  • High Output Drive: The LT1010CT#06PBF is capable of delivering a continuous output current of up to 150mA, with peak currents of 250mA, ensuring robust performance even under demanding conditions.
  • Wide Power Supply Range: This device operates over a wide supply voltage range from ±4.5V to ±15V, providing flexibility in a variety of power environments.
  • Low Distortion: It has a low total harmonic distortion (THD) which makes it suitable for high-fidelity audio applications and precision signal processing.
  • Fast Slew Rate: With a slew rate of 50V/µs, the LT1010CT#06PBF can handle fast changing signals, making it ideal for high-speed amplification tasks.
  • Thermal Protection: The device includes internal thermal protection circuitry that helps prevent damage from overheating, ensuring long-term reliability.
  • Compact Package: Housed in a TO-220 package, the LT1010CT#06PBF is designed for easy integration into a wide range of electronic circuits.

Applications

The versatility of the LT1010CT#06PBF allows it to be used in a multitude of applications, including:

  • Power amplification in audio equipment
  • Buffering for DACs and ADCs
  • Motor control circuits
  • Video amplifiers
  • Active filters and integrators
  • Operational amplifier output boosters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1010CT#06PBF is no exception. It is manufactured to the highest standards, ensuring that each device meets rigorous performance criteria. With its robust construction and proven design, the LT1010CT#06PBF is a reliable choice for engineers and designers looking to build high-quality electronic systems.

Whether you're developing audio equipment, industrial control systems, or any other application that requires a high-current buffer, the LT1010CT#06PBF from Analog Devices Inc. offers the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3316 $51.9948
8+ $14.2208 $113.7664
11+ $13.7764 $151.5404
16+ $13.3320 $213.3120
20+ $12.8876 $257.7520
26+ $11.5544 $300.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess