EN
  • EN
  • DE

HMC8412CHIPS-SX

Part No HMC8412CHIPS-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description CHIPS X-GRADE DIE / RF Amplifier IC Radar 400MHz ~ 10GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Case
Frequency 400MHz ~ 10GHz
P1dB 19dBm
Gain 14.5dB
Noise Figure 1.7dB
RF Type Radar
Voltage - Supply 3V ~ 6V
Current - Supply 60mA
Test Frequency 400MHz ~ 8GHz
Mounting Surface Mount
Case / Package Die
Supplier Device Package Die
Base Product Number HMC8412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC8412CHIPS-SX,-2735-HMC8412CHIPS-SX
Standard Package 2
Win Source Part Number 1320991-HMC8412CHIPS-SX
Ultra Librarian 3D Model Ultra Librarian HMC8412CHIPS-SX CAD Model

Description

Introducing the HMC8412CHIPS-SX from Analog Devices Inc.

The HMC8412CHIPS-SX is a state-of-the-art RF (Radio Frequency) amplifier chip that has been meticulously crafted by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern communication systems, offering exceptional performance in a compact form factor.

Key Features:

  • Frequency Range: The HMC8412CHIPS-SX operates over a broad frequency range, making it an ideal choice for a multitude of RF applications.
  • High Gain: It provides a high gain, which ensures that the signal is amplified without significant loss, thereby maintaining signal integrity.
  • Low Noise Figure: The low noise figure of this amplifier minimizes additional noise, ensuring that the signal-to-noise ratio is optimized for the best possible performance.
  • Output Power: With its robust output power, the HMC8412CHIPS-SX can drive signals to higher levels, suitable for both transmitting and receiving applications.
  • Linearity: Excellent linearity is a hallmark of this chip, which ensures that the amplified signal maintains its original characteristics without distortion.

Applications:

The versatility of the HMC8412CHIPS-SX allows it to be used in a wide array of applications, including:

  • Telecommunication infrastructure
  • Test equipment and sensors
  • Satellite and space communication systems
  • Military and defense electronics
  • RF and microwave radios

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC8412CHIPS-SX is no exception. Each chip is produced with the highest standards of manufacturing and is rigorously tested to ensure it meets the stringent requirements of the industry.

Conclusion:

Whether you're designing a complex communication system or looking for a reliable amplifier for your RF application, the HMC8412CHIPS-SX from Analog Devices Inc. offers the performance and reliability you need. With its wide frequency range, high gain, and low noise figure, it stands as an exemplary component in the field of RF amplification.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess