EN
  • EN
  • DE

HMC8411TCPZ-EP-PT

Part No HMC8411TCPZ-EP-PT
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description DC - 8 GHZ 15 DB GAIN EXT TEMP / RF Amplifier IC General Purpose 10MHz ~ 10GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 10GHz
P1dB 20dBm
Gain 14dB
Noise Figure 2dB
RF Type General Purpose
Voltage - Supply 2V ~ 6V
Current - Supply 55mA
Test Frequency 6GHz ~ 10GHz
Mounting Surface Mount
Case / Package 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8411
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-HMC8411TCPZ-EP-PT,505-HMC8411TCPZ-EP-PT,2156-HMC8411TCPZ-EP-PT-505
Standard Package 1
Win Source Part Number 1320989-HMC8411TCPZ-EP-PT
Ultra Librarian 3D Model Ultra Librarian HMC8411TCPZ-EP-PT CAD Model

Description

Analog Devices Inc. presents the HMC8411TCPZ-EP-PT, a state-of-the-art low noise amplifier (LNA) that is part of their high-performance radio frequency (RF) product line. This LNA is specifically designed to meet the stringent requirements of military, space, and satellite applications, offering exceptional performance and reliability.

Key Features

  • Frequency Range: The HMC8411TCPZ-EP-PT operates over a wide frequency range, making it suitable for a variety of RF and microwave applications.
  • High Gain: It provides high gain levels, which is crucial for signal amplification in communication systems, ensuring that the signal integrity is maintained across long distances.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the addition of unwanted noise to the signal, improving the signal-to-noise ratio (SNR) and overall system sensitivity.
  • Rugged Design: Built to withstand harsh environments, the HMC8411TCPZ-EP-PT is encapsulated in a robust package that ensures its durability and longevity in extreme conditions.
  • Enhanced Product (EP) Series: As part of the EP series, this LNA has undergone additional testing and quality measures to meet the high-reliability standards required for mission-critical applications.

Applications

The HMC8411TCPZ-EP-PT is ideal for use in a variety of demanding applications, including:

  • Defense and Aerospace Systems
  • Satellite Communications
  • Test Instrumentation
  • Radar Systems
  • Electronic Warfare

Technical Specifications

The technical specifications of the HMC8411TCPZ-EP-PT include a wide operating frequency range, high gain, and a low noise figure. It is housed in a compact package that is designed for easy integration into complex systems. For detailed specifications, designers and engineers are encouraged to refer to the official datasheet provided by Analog Devices Inc.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC8411TCPZ-EP-PT is no exception, and it is manufactured to meet the highest standards of performance and dependability, ensuring that it meets the needs of the most critical applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess