EN
  • EN
  • DE

ADZS-TS201S-EZLITE

Part No ADZS-TS201S-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-TS201S EVAL BRD / ADSP-TS201S EZ-KIT Lite® TigerSHARC® DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series TigerSHARC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform EZ-KIT Lite®
Utilized IC / Part ADSP-TS201S
Mounting Type Fixed
Contents Board(s)
Base Product Number ADSP-TS201
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A7A
HTSUS 9030.82.0000
Win Source Part Number 1345477-ADZS-TS201S-EZLITE
Ultra Librarian 3D Model Ultra Librarian ADZS-TS201S-EZLITE CAD Model

Description

The ADZS-TS201S-EZLITE by Analog Devices Inc. is a sophisticated development kit designed to offer engineers and developers a comprehensive platform for creating and testing applications intended for the ADSP-TS201S TigerSHARC processor. This kit is packed with features that streamline the development process, providing a seamless and efficient pathway from concept to deployment.

Key Features

  • High-Performance Processor: At the heart of the EZLITE kit is the ADSP-TS201S TigerSHARC processor, known for its high computational power and parallel processing capabilities, making it ideal for demanding signal processing applications.
  • Extensive Memory: The development kit includes onboard memory, featuring both SDRAM and flash memory, to support complex applications and facilitate rapid prototyping.
  • Flexible Connectivity: A variety of interface options are available, including JTAG and UART, allowing for versatile connections to other devices and systems for comprehensive testing and integration.
  • Easy-to-Use Development Tools: The EZLITE kit comes with CrossCore Embedded Studio and VisualDSP++ development environments, which provide an array of software tools to streamline coding, debugging, and optimization of applications.
  • Comprehensive Support: Analog Devices Inc. offers extensive documentation, application notes, and technical support to assist developers in maximizing the potential of the TigerSHARC processor and the EZLITE kit.

Applications

The ADZS-TS201S-EZLITE is ideally suited for a range of high-performance signal processing tasks including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Imaging
  • Military and Aerospace Electronics
  • Audio and Video Processing

What's Included

The kit includes the ADZS-TS201S-EZLITE evaluation board, power supply, USB cable, and necessary software. With everything you need to get started, this kit is an excellent choice for professionals seeking a robust development environment for the ADSP-TS201S processor.

Conclusion

The ADZS-TS201S-EZLITE from Analog Devices Inc. represents a powerful tool for developers aiming to leverage the high-performance capabilities of the TigerSHARC processor. Its combination of advanced hardware features, extensive software support, and connectivity options make it an invaluable asset for the development of complex signal processing applications.

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess