EN
  • EN
  • DE

ADZS-AUDIO-EX3

Part No ADZS-AUDIO-EX3
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD EXTENDER AUDIO EI3 / EZ-Boards EZ-Extender® Extension Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc.
Series EZ-Extender®
Package Box
Accessory Type Extension Board
For Use With/Related Products EZ-Boards
Base Product Number ADZS-AUDIO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1345483-ADZS-AUDIO-EX3
Ultra Librarian 3D Model Ultra Librarian ADZS-AUDIO-EX3 CAD Model

Description

ADZS-AUDIO-EX3: The Premier Audio Processing Solution

The ADZS-AUDIO-EX3 is an exemplary product from Analog Devices Inc., a renowned leader in the field of high-performance signal processing solutions. This audio extension board is designed to complement the EZ-KIT Lite evaluation kits, providing an advanced platform for developers to create, test, and optimize audio applications.

Unmatched Audio Processing Capabilities

Equipped with state-of-the-art features, the ADZS-AUDIO-EX3 is tailored for a wide array of audio applications. It supports a multitude of audio interfaces and formats, ensuring seamless integration with various audio systems. With its high-fidelity audio processing, this extension board is ideal for applications such as noise cancellation, sound enhancement, and audio effect processing.

Robust Connectivity and Expansion Options

The ADZS-AUDIO-EX3 boasts a versatile set of connectivity options including I2S, S/PDIF, and TDM, providing flexibility for audio input and output. Its expansion interface ensures compatibility with additional modules, allowing users to further extend its capabilities. Whether you're working on professional audio equipment, consumer electronics, or automotive audio systems, the ADZS-AUDIO-EX3 provides the necessary tools for a top-notch audio experience.

Efficient Development and Testing

Developers can take advantage of the comprehensive suite of tools and software provided by Analog Devices Inc. to streamline the development process. The ADZS-AUDIO-EX3 is designed to work seamlessly with CrossCore Embedded Studio and SigmaStudio, enabling efficient algorithm development, system design, and real-time audio processing.

Key Features:

  • High-quality audio signal processing
  • Multiple audio interface support: I2S, S/PDIF, TDM
  • Compatible with EZ-KIT Lite evaluation kits
  • Extension interfaces for additional modules
  • Support for Analog Devices software tools

Whether you are an audio professional or an enthusiast, the ADZS-AUDIO-EX3 from Analog Devices Inc. is the ultimate choice for developing cutting-edge audio applications. Experience unparalleled audio quality and performance with this exceptional audio processing solution.

You May Also Be Interested in

Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess