EN
  • EN
  • DE

ADUM5212ARSZ-RL7

Part No ADUM5212ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM5212
Other Names -2735-ADUM5212ARSZ-RL7DKR,ADUM5212ARSZ-RL7DKR,ADUM5212ARSZ-RL7TR,ADUM5212ARSZ-RL7CT,ADUM5212ARSZ-RL7,-2735-ADUM5212ARSZ-RL7CT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244292-ADUM5212ARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM5212ARSZ-RL7 CAD Model

Description

Analog Devices Inc. ADUM5212ARSZ-RL7 Isolated DC/DC Converter

The ADUM5212ARSZ-RL7 is a high-performance, dual-channel digital isolator with an integrated, isolated DC/DC converter from Analog Devices Inc. This component is designed to offer both signal isolation and power isolation in a single, compact package, making it an ideal solution for a variety of applications where space is at a premium and both power and data need to be transferred across an isolation barrier.

With its iCoupler® technology, the ADUM5212ARSZ-RL7 provides robust galvanic isolation between the input and output sides, ensuring that sensitive electronic circuits are protected from high voltages and noise that can occur in harsh electrical environments. This isolation also helps to prevent ground loops and is critical for maintaining signal integrity in complex systems.

The integrated DC/DC converter delivers an isolated power supply that can be used to power secondary side circuits without the need for an additional discrete power source. This feature simplifies design and reduces the overall component count, leading to cost savings and improved reliability. The converter operates with high efficiency, which minimizes heat generation and contributes to the longevity of the device.

Key features of the ADUM5212ARSZ-RL7 include:

  • Isolated DC/DC converter output: Provides up to 150 mW of output power.
  • High data rate: Supports up to 25 Mbps for fast data transfer across the isolation barrier.
  • Low power consumption: Ideal for energy-sensitive applications.
  • High isolation voltage: Rated for 5 kV RMS, providing a high degree of protection.
  • Compact SSOP package: Saves space on the PCB and is suitable for high-density mounting.
  • RoHS compliant: Meets environmental standards for electronic components.

The ADUM5212ARSZ-RL7 is commonly used in industrial automation, medical equipment, and other applications where reliable isolation is critical. Its ease of use, combined with its integrated power solution, makes it a popular choice among engineers looking for a dependable and efficient isolator for their electronic designs.

By integrating a DC/DC converter with dual-channel isolation capabilities, the ADUM5212ARSZ-RL7 from Analog Devices Inc. represents a significant advancement in isolator technology, providing both power and data isolation in a single, efficient package.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8886 $59.4430
11+ $9.7548 $107.3028
16+ $9.4500 $151.2000
22+ $9.1451 $201.1922
29+ $8.8403 $256.3687
38+ $7.9258 $301.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess