EN
  • EN
  • DE

ADUM4138WBRNZ-RL

Part No ADUM4138WBRNZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description ISO IGBT GATE DRIVERW/FLYBACK CO / 6A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 28-SOIC-W-FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 130ns, 121ns
Rise / Fall Time (Typ) 95ns, 100ns
Current - Peak Output 6A
Voltage - Output Supply 12V ~ 25V
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Approval Agency CSA, UL, VDE
Base Product Number ADUM4138
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM4138WBRNZ-RL-ND,505-ADUM4138WBRNZ-RLTR,505-ADUM4138WBRNZ-RLDKR,-2735-ADUM4138WBRNZ-RLCT,505-ADUM4138WBRNZ-RLCT
Standard Package 1,000
Win Source Part Number 1320040-ADUM4138WBRNZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4138WBRNZ-RL CAD Model

Description

ADUM4138WBRNZ-RL: Advanced Gate Driver by Analog Devices Inc.

The ADUM4138WBRNZ-RL is a cutting-edge gate driver chip designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is engineered to provide efficient and reliable control for insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs), which are widely used in a variety of power electronics applications.

With its robust design, the ADUM4138WBRNZ-RL offers a range of features that ensure optimal performance in high-power and high-voltage systems. It incorporates Analog Devices' proprietary iCoupler technology, which allows for galvanic isolation between the input and output. This isolation is crucial for protecting the control circuits from the high voltages typically present at the power device terminals, thus enhancing system reliability and safety.

The device is capable of driving both the high-side and low-side switches, providing a high gate drive voltage that ensures fast and efficient switching. This results in improved overall efficiency and reduced power losses in applications such as motor drives, renewable energy inverters, power supplies, and electric vehicle charging systems.

Key features of the ADUM4138WBRNZ-RL include:

  • Integrated isolated gate driver for IGBTs and MOSFETs
  • High isolation voltage rated up to 5kVrms
  • High drive strength for fast switching
  • Desaturation detection for overcurrent protection
  • Miller clamp functionality for enhanced control
  • Under-voltage lockout (UVLO) for both VDD1 and VDD2
  • Compact and robust package suitable for harsh environments

Additionally, the ADUM4138WBRNZ-RL is available in a compact, surface-mount package that is designed for easy integration into a wide range of electronic assemblies. Its reliability is further enhanced by its extended temperature range, making it suitable for industrial applications where extreme conditions may be encountered.

For engineers and designers looking for a reliable and high-performance solution for their power control needs, the ADUM4138WBRNZ-RL from Analog Devices Inc. represents a top-tier option that delivers both quality and performance.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7143 $58.8572
9+ $12.0733 $108.6597
13+ $11.6960 $152.0480
18+ $11.3187 $203.7366
23+ $10.9414 $251.6522
31+ $9.8096 $304.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,103 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess