EN
  • EN
  • DE

ADUM140D1BRZ

Part No ADUM140D1BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM140
Other Names -2735-ADUM140D1BRZ,505-ADUM140D1BRZ,ADUM140D1BRZ
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244301-ADUM140D1BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM140D1BRZ CAD Model

Description

ADUM140D1BRZ Digital Isolator from Analog Devices Inc.

The ADUM140D1BRZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the ADuM140 series, which utilizes Analog Devices' iCoupler® technology to achieve high-speed, robust data isolation. The ADUM140D1BRZ is designed to improve system reliability, provide superior isolation, and minimize noise in a wide range of applications, including industrial, medical, and automotive systems.

Key Features

  • High Data Rate: The ADUM140D1BRZ supports data rates up to 10 Mbps, making it suitable for high-speed data transfer applications.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, this digital isolator provides reliable protection for sensitive circuitry against high voltage transients.
  • Quad-Channel Configuration: It features four independent isolation channels, which can be used in various configurations such as four unidirectional channels or two bidirectional channels.
  • Low Power Consumption: The device is designed for energy-efficient operation, which is critical in power-sensitive applications.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, ensuring performance in extreme environments.

Applications

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Automotive systems where electrical isolation is essential
  • Isolated sensor interfaces and data communication channels

Package and Compliance

The ADUM140D1BRZ comes in a compact, RoHS-compliant, 16-lead SOIC package that is suitable for space-constrained applications. The packaging and lead count provide an optimal balance between isolation channel density and board real estate usage.

Conclusion

With its combination of high-speed data transfer, robust electrical isolation, and low power consumption, the ADUM140D1BRZ from Analog Devices Inc. is an excellent choice for designers who require reliable isolation in their digital communication interfaces. Its versatile features and compact form factor make it a valuable component for a diverse range of isolated communication requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7158 $54.0106
16+ $6.3309 $101.2944
25+ $6.1331 $153.3275
34+ $5.9352 $201.7968
44+ $5.7374 $252.4456
59+ $5.1439 $303.4901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 692 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess