EN
  • EN
  • DE

ADSP-ESP101M-003

Part No ADSP-ESP101M-003
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SPEECH PROCESSING DSP CHIPSET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Bulk
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 1345401-ADSP-ESP101M-003
Ultra Librarian 3D Model Ultra Librarian ADSP-ESP101M-003 CAD Model

Description

Introducing the ADSP-ESP101M-003 from Analog Devices Inc.

The ADSP-ESP101M-003 is a state-of-the-art digital signal processor (DSP) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is engineered to deliver exceptional processing power and efficiency, making it an ideal choice for a wide range of applications, including audio and video processing, industrial control, and communications systems.

This advanced DSP is built on a 32-bit architecture, providing a robust platform for complex algorithms and computations. The processor features a high clock speed and a large on-chip memory, which enables it to handle multiple tasks simultaneously with ease. With its integrated peripherals and flexible interface options, the ADSP-ESP101M-003 is easily adaptable to a variety of design specifications and can be seamlessly integrated into existing systems.

Key Features:

  • High-Performance Signal Processing: The core of the ADSP-ESP101M-003 is optimized for efficient execution of signal processing algorithms, ensuring rapid data throughput and real-time performance.
  • On-Chip Memory: It includes ample on-chip memory, reducing the need for external memory components and simplifying system design.
  • Flexible Connectivity: This DSP offers a range of connectivity options, including serial ports, parallel interfaces, and direct memory access channels, providing versatility for system integration.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-ESP101M-003 is suitable for applications where power consumption is a critical consideration.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADSP-ESP101M-003 is no exception. It is built to meet the highest standards of reliability and performance.

The ADSP-ESP101M-003 is not just a product; it's a solution that empowers designers to create systems that are more intelligent, faster, and more efficient. Whether you're developing advanced audio equipment, sophisticated industrial controls, or high-speed communication devices, this DSP provides the computational power and flexibility needed to achieve cutting-edge performance.

With Analog Devices Inc.'s renowned support and resources, you can be confident in the integration and longevity of the ADSP-ESP101M-003 in your product designs. Experience the difference in processing power and efficiency with this exceptional digital signal processor.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess