EN
  • EN
  • DE

ADSP-BF523KBCZ-5C2

Part No ADSP-BF523KBCZ-5C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF523
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADSPBF523KBCZ5C2,ANAANAADSP-BF523KBCZ-5C2,2156-ADSP-BF523KBCZ-5C2
Standard Package 1
Win Source Part Number 1316886-ADSP-BF523KBCZ-5C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF523KBCZ-5C2 CAD Model

Description

The ADSP-BF523KBCZ-5C2 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed for a wide range of applications that require efficient, real-time signal processing capabilities. This DSP is part of the Blackfin family of products, which are known for their combination of a microcontroller architecture with a DSP instruction set, making them ideal for embedded systems that require both control and signal processing functionalities.

Key Features

  • Core Performance: The Blackfin processor core operates at a frequency of up to 525 MHz, delivering high computational performance with a dual-MAC state-of-the-art signal processing engine. This makes it suitable for demanding applications such as audio and video processing, industrial control, and instrumentation.
  • Memory: It includes a large on-chip memory, which is essential for efficient data management in signal processing tasks. The ADSP-BF523KBCZ-5C2 features 148KB of on-chip memory, including 132KB of RAM and 16KB of ROM.
  • Peripherals: The device is equipped with a variety of peripherals, including UART, SPI, SPORT (Serial Port), and CAN interfaces, which facilitate easy communication with other devices in an embedded system.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF523KBCZ-5C2 offers dynamic power management options and a low-power sleep mode, ensuring efficient power usage without compromising performance.
  • Package: The DSP comes in a 160-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which is designed to minimize space on printed circuit boards, making it a great choice for compact embedded systems.

Applications

The ADSP-BF523KBCZ-5C2 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Audio and video processing
  • Automotive infotainment and telematics
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement equipment

Overall, the ADSP-BF523KBCZ-5C2 from Analog Devices Inc. offers a robust platform for developers looking to create sophisticated and power-efficient signal processing systems, combining the best of microcontroller and digital signal processing technologies in a single chip.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess