EN
  • EN
  • DE

ADSP-BF523KBCZ-5

Part No ADSP-BF523KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 289-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF523
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ANAANAADSP-BF523KBCZ-5,2156-ADSP-BF523KBCZ-5,505-ADSP-BF523KBCZ-5,ADSP-BF523KBCZ-5-ND,-2735-ADSP-BF523KBCZ-5
Standard Package 1
Win Source Part Number 1321847-ADSP-BF523KBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF523KBCZ-5 CAD Model

Description

Product Overview: ADSP-BF523KBCZ-5 by Analog Devices Inc.

The ADSP-BF523KBCZ-5 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed for a wide range of signal processing applications, this processor is part of the Blackfin family, which is well-known for its dynamic power management and performance flexibility. This product is ideal for applications requiring a high level of processing power, such as automotive, audio, industrial control, and communication systems.

Key Features

  • Clock Speed: The ADSP-BF523KBCZ-5 operates at a clock speed of 500 MHz, providing robust performance for complex algorithms and processing tasks.
  • Architecture: This DSP features a dual-MAC state-of-the-art signal processing engine, allowing it to perform multiple operations simultaneously, which is essential for real-time processing requirements.
  • Memory: It comes with an integrated 16-bit or 32-bit memory controller, which supports various types of external memory, enhancing the flexibility and scalability of the system.
  • Power Efficiency: The Blackfin processor family is designed with power efficiency in mind, and the ADSP-BF523KBCZ-5 is no exception. It features dynamic power management capabilities that allow the power to be scaled with performance.
  • Peripherals: A range of on-chip peripherals, including UART, SPI, SPORT, and CAN interfaces, ensure easy integration into a variety of systems and applications.

Applications

The versatility of the ADSP-BF523KBCZ-5 makes it suitable for a broad spectrum of applications. It is particularly effective in embedded processing applications where size and power consumption are critical factors. Some common applications include:

  • Automotive infotainment and driver assistance systems
  • Professional and consumer audio equipment
  • Industrial control systems
  • Medical imaging devices
  • Communication infrastructure

Conclusion

Overall, the ADSP-BF523KBCZ-5 from Analog Devices Inc. is a powerful DSP solution that offers a perfect blend of performance, power efficiency, and peripheral integration. Its advanced features and high-speed operation make it an excellent choice for designers looking to enhance the capabilities of their signal processing systems while maintaining energy efficiency and reducing overall system costs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7670 $85.5340
3+ $40.0602 $120.1806
4+ $38.7068 $154.8272
6+ $36.0000 $216.0000
8+ $34.6467 $277.1736
10+ $33.2933 $332.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,278 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess