EN
  • EN
  • DE

ADSP-2191MBCAZ-140

Part No ADSP-2191MBCAZ-140
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Host Interface, SPI, SSP, UART
Clock Rate 140MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-MiniBGA (10x10)
Base Product Number ADSP-2191
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADSP2191MBCAZ140,2156-ADSP-2191MBCAZ-140,ANAANAADSP-2191MBCAZ-140
Standard Package 1
Win Source Part Number 1321869-ADSP-2191MBCAZ-140
Ultra Librarian 3D Model Ultra Librarian ADSP-2191MBCAZ-140 CAD Model

Description

ADSP-2191MBCAZ-140 DSP Microprocessor

The ADSP-2191MBCAZ-140 is a cutting-edge digital signal processing (DSP) microprocessor designed by Analog Devices Inc., a leader in high-performance semiconductors. This DSP is part of the ADSP-219x family, known for its exceptional speed, efficiency, and reliability in processing complex algorithms.

Key Features:

  • High-Speed Performance: With a core frequency of 140 MHz, the ADSP-2191MBCAZ-140 delivers rapid data processing capabilities, making it suitable for a wide range of applications including audio, video, and signal processing.
  • On-Chip Memory: It comes with integrated on-chip memory, reducing the need for external components and simplifying system design. This feature enhances the overall system reliability and speed.
  • Flexible Peripheral Options: The device includes a variety of peripherals such as timers, serial ports, and parallel ports, providing designers with the flexibility to interface with a broad array of external devices.
  • Low Power Consumption: Designed for power-sensitive applications, this DSP offers a low power consumption mode, which is crucial for portable and battery-operated devices.

Applications:

The ADSP-2191MBCAZ-140 is versatile and can be used in multiple industries. Its primary applications include:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Consumer electronics

Technical Specifications:

Parameter Value
Core Frequency 140 MHz
Memory Type On-Chip
Operating Temperature -40°C to +85°C
Package / Case 160-MQFP

For engineers and system designers seeking a robust DSP solution, the ADSP-2191MBCAZ-140 from Analog Devices Inc. stands out with its superior processing power, integrated memory, and versatile peripheral set, making it an excellent choice for demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess