EN
  • EN
  • DE

ADSP-21591KBPZ8

Part No ADSP-21591KBPZ8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2 X 800MHZ SHARC+
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 800MHz
Non-Volatile Memory External
On-Chip RAM 1MB
Voltage - I/O 3.30V
Voltage - Core 1V
Temperature Range - Operating 0°C ~ 110°C (TJ)
Mounting Surface Mount
Case / Package 400-FBGA
Supplier Device Package 400-BGA (17x17)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21591KBPZ8,-2735-ADSP-21591KBPZ8
Standard Package 1
Win Source Part Number 1321887-ADSP-21591KBPZ8
Ultra Librarian 3D Model Ultra Librarian ADSP-21591KBPZ8 CAD Model

Description

The ADSP-21591KBPZ8 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications that demand robust signal processing capabilities and efficient power consumption. This state-of-the-art DSP is part of the ADSP-215xx series, which is renowned for its exceptional computational power and flexibility.

Key Features:

  • Architecture: The ADSP-21591KBPZ8 is built on a 32-bit SHARC+ core architecture, ensuring fast and efficient processing for complex algorithms and high-throughput data streams.
  • Clock Speed: With a clock speed of up to 450 MHz, this DSP delivers outstanding performance for time-sensitive applications, enabling real-time processing and quick system responses.
  • Memory: It comes equipped with integrated memory, including both L1 and L2 caches, to optimize data handling and reduce latency for high-speed computation tasks.
  • Peripheral Integration: This device includes a variety of integrated peripherals, such as UART, SPI, I2C, and CAN interfaces, facilitating seamless communication with other components within a system.
  • Power Efficiency: The ADSP-21591KBPZ8 is designed with power efficiency in mind, incorporating features that minimize power consumption without compromising performance, making it ideal for portable and energy-sensitive applications.
  • Package: The processor is available in a 256-ball CSPBGA (Chip Scale Package Ball Grid Array) package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the ADSP-21591KBPZ8 makes it suitable for a diverse array of applications, including but not limited to:

  • Audio and video processing
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Medical imaging and diagnostic equipment
  • Communications infrastructure

With its robust processing capabilities and integrated features, the ADSP-21591KBPZ8 from Analog Devices Inc. is a powerful solution for developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess