EN
  • EN
  • DE

ADSP-21584BBCZ-4A

Part No ADSP-21584BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2XSHARC DUALDDR,HPCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-21584
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ADSP-21584BBCZ-4A-ND,-2735-ADSP-21584BBCZ-4A,505-ADSP-21584BBCZ-4A
Standard Package 1
Win Source Part Number 1319915-ADSP-21584BBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-21584BBCZ-4A CAD Model

Description

The ADSP-21584BBCZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient signal processing capabilities. This DSP is part of the ADSP-2158x series, which is well-known for its exceptional computational power and flexibility, making it ideal for audio, video, and industrial signal processing tasks.

Key Features:

  • Core Performance: The processor features a 32-bit floating-point SHARC+ core, running at a core frequency of up to 400 MHz. This provides high throughput and precision for complex algorithms and signal processing tasks.
  • Memory: Equipped with an ample amount of on-chip memory, the ADSP-21584BBCZ-4A includes both L1 and L2 SRAM, as well as integrated ROM, ensuring quick data access and storage for real-time processing.
  • I/O Peripherals: A variety of peripherals including SPI, UART, CAN, and Gigabit Ethernet interfaces facilitate easy communication and data transfer with other devices and systems.
  • Advanced Signal Processing: The DSP supports advanced signal processing features such as FFT (Fast Fourier Transform) and FIR/IIR filtering, making it suitable for applications like audio processing, medical imaging, and radar signal analysis.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21584BBCZ-4A maintains a balance between performance and power consumption, making it an excellent choice for both portable and stationary applications where energy usage is a concern.
  • Package: The device is available in a 400-ball CSP_BGA package, which offers a compact footprint for space-constrained applications.

Applications:

The ADSP-21584BBCZ-4A is versatile enough to be used in a range of applications, such as:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement equipment
  • Communication infrastructure

Analog Devices Inc.'s commitment to innovation is exemplified in the ADSP-21584BBCZ-4A, providing developers with a powerful tool to create sophisticated signal processing solutions that meet the demands of today's complex digital world.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess