EN
  • EN
  • DE

ADSP-21569KBCZ8

Part No ADSP-21569KBCZ8
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 800 MHZ SHARC WITH DDR IN A BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface CAN, I²C, SPI, SPORT, UART/USART
Clock Rate 800MHz
Non-Volatile Memory External
On-Chip RAM 1.625MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-21569
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -2735-ADSP-21569KBCZ8,505-ADSP-21569KBCZ8
Standard Package 1
Win Source Part Number 1321825-ADSP-21569KBCZ8
Ultra Librarian 3D Model Ultra Librarian ADSP-21569KBCZ8 CAD Model

Description

The ADSP-21569KBCZ8 is a cutting-edge digital signal processor (DSP) from the esteemed manufacturer, Analog Devices Inc. This high-performance processor is part of the SHARC® series, known for its exceptional computational power and efficiency in audio, automotive, and industrial applications.

Key Features:

  • High-Performance Signal Processing: The ADSP-21569KBCZ8 boasts a 32-bit/40-bit floating-point architecture, making it ideal for high-fidelity audio processing and complex numeric computations.
  • Enhanced Core: With a core performance of up to 1.2 GHz, this DSP is designed to handle multiple tasks simultaneously, ensuring smooth and efficient operation.
  • Large On-chip Memory: It includes a generous amount of on-chip memory, featuring 544 KB of L1 RAM and 2048 KB of L2 RAM, which facilitates rapid data access and real-time processing without external memory bottlenecks.
  • Flexible Peripheral Set: The processor is equipped with a variety of peripherals, including SPI, UART, CAN, and Gigabit Ethernet, offering versatile connectivity options for different system requirements.
  • Advanced SHARC Processor: As part of the SHARC family, this DSP offers superior audio and signal processing capabilities, making it a top choice for professional audio equipment, automotive audio systems, and sophisticated industrial control applications.

Applications:

  • Professional and consumer audio systems
  • Automotive audio processing
  • Active noise and vibration control
  • Industrial control systems
  • Instrumentation and measurement equipment

The ADSP-21569KBCZ8 from Analog Devices Inc. is engineered to deliver exceptional performance and reliability. Its advanced signal processing capabilities, coupled with a robust set of peripherals and large internal memory, make it an ideal choice for developers seeking a powerful DSP solution for their high-end audio and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6271 $63.2542
4+ $25.9505 $103.8020
6+ $25.1395 $150.8370
9+ $24.3286 $218.9574
11+ $23.5176 $258.6936
15+ $21.0848 $316.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess