EN
  • EN
  • DE

ADSC587WCBCZ4B10

Part No ADSC587WCBCZ4B10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM 2XSHARC DUAL DDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 529-LFBGA, CSPBGA
Supplier Device Package 529-CSPBGA (19x19)
Base Product Number ADSC587
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345539-ADSC587WCBCZ4B10
Ultra Librarian 3D Model Ultra Librarian ADSC587WCBCZ4B10 CAD Model

Description

The ADSC587WCBCZ4B10 is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this product stands out for its reliability, durability, and the cutting-edge technology that Analog Devices is known for.

Key Features:

  • High Precision: The device is engineered to deliver accurate and stable performance, making it ideal for applications that require precise measurements and control.
  • Robust Design: Built to withstand challenging industrial environments, the ADSC587WCBCZ4B10 maintains its performance over a broad range of temperatures and conditions.
  • Flexibility: This component is versatile and can be integrated into various electronic systems, providing a flexible solution for designers and engineers.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, this device is designed to operate with minimal power draw, contributing to energy-efficient designs.

Applications:

The ADSC587WCBCZ4B10 is suitable for a vast array of applications, including but not limited to:

  • Industrial Automation
  • Medical Devices
  • Instrumentation
  • Automotive Systems
  • Aerospace and Defense

Technical Specifications:

The ADSC587WCBCZ4B10 boasts a set of impressive technical specifications that make it a top choice for professionals seeking quality and performance:

  • Manufacturer: Analog Devices Inc.
  • Product Category: [Insert Specific Category]
  • Mounting Style: [Insert Mounting Style]
  • Package / Case: [Insert Package/Case Information]
  • Operating Temperature Range: [Insert Temperature Range]
  • Supply Voltage: [Insert Supply Voltage]
  • Output Type: [Insert Output Type]
  • [Other Relevant Specs]

Whether for new designs or for upgrading existing systems, the ADSC587WCBCZ4B10 from Analog Devices Inc. offers the performance and reliability that professionals demand. Its integration into your project ensures that you are leveraging some of the best electronic components the industry has to offer.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess