EN
  • EN
  • DE

ADP3625ARHZ-RL

Part No ADP3625ARHZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP / Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number ADP3625
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADP3625ARHZ-RLDKR,ADP3625ARHZRL,ANAANAADP3625ARHZ-RL,ADP3625ARHZ-RLTR,-2735-ADP3625ARHZ-RLCT,ADP3625ARHZ-RLCT,2156-ADP3625ARHZ-RL,ADP3625ARHZ-RLDKR
Standard Package 3,000
Win Source Part Number 1320017-ADP3625ARHZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3625ARHZ-RL CAD Model

Description

ADP3625ARHZ-RL Dual High-Speed MOSFET Driver

The ADP3625ARHZ-RL from Analog Devices Inc. is a robust, high-performance dual high-speed MOSFET driver designed to deliver efficient and reliable performance for a wide range of power management applications. This driver is capable of driving two independent N-channel MOSFETs and is optimized for high-frequency switching applications.

With its industry-standard 8-lead SOIC package, the ADP3625ARHZ-RL is engineered to provide a compact and efficient solution for space-constrained applications. The device operates over a wide supply voltage range from 4.5 V to 13.2 V, making it versatile enough to accommodate various design requirements.

The ADP3625ARHZ-RL offers a slew rate of 12 V/ns, ensuring rapid switching times that contribute to the overall efficiency of the power circuit. This feature is particularly beneficial in applications such as synchronous buck or boost converters, where the speed of the MOSFET driver directly impacts the converter's performance.

Key Features:

  • High-Speed Operation: Capable of delivering fast switching performance with a typical propagation delay of 14 ns.
  • Dual Independent Drivers: Provides the flexibility to control two separate MOSFETs, which can be used in various configurations, including half-bridge, full-bridge, and push-pull topologies.
  • Wide Operating Range: With a supply voltage range of 4.5 V to 13.2 V, it is suitable for a variety of power systems and ensures reliable operation under diverse conditions.
  • High Peak Output Current: Offers a peak output current of ±2 A, which is ideal for driving large capacitive loads with ease.
  • Thermal Shutdown: Integrated thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.
  • Lead-Free and RoHS Compliant: Meets environmental standards, ensuring suitability for use in green applications and global markets.

The ADP3625ARHZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of speed, power, and protection features makes it an excellent choice for designers looking to optimize their power management solutions.

Whether you're developing power supplies, motor controllers, or any other system that requires efficient power switching, the ADP3625ARHZ-RL offers the performance and reliability you need to build cutting-edge technology.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess