EN
  • EN
  • DE

ADMV7410-EVALZ

Part No ADMV7410-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL 71-76GHZ DOWNCONVERTER / - ADMV7410 Downconverter 71GHz ~ 76GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Downconverter
Frequency 71GHz ~ 76GHz
For Use With/Related Products ADMV7410
Supplied Contents Board(s)
Base Product Number ADMV7410
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345443-ADMV7410-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV7410-EVALZ CAD Model

Description

ADMV7410-EVALZ Evaluation Board by Analog Devices Inc.

The ADMV7410-EVALZ is a high-performance evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADMV7410 chip, a microwave upconverter optimized for point-to-point radio and very small aperture terminal (VSAT) applications. This evaluation board is an essential tool for engineers and designers looking to explore the capabilities and features of the ADMV7410 in a practical setting.

The ADMV7410 chip itself is a highly integrated device that operates over a wide frequency range, providing a seamless conversion process with minimal external components required. It combines a mixer, local oscillator (LO) buffer amplifier, and a variable gain amplifier (VGA) in a single package, streamlining the design process for RF and microwave communication systems.

Key Features of the ADMV7410-EVALZ:

  • Wide Frequency Range: The ADMV7410-EVALZ supports a broad frequency range, making it suitable for various applications in the microwave spectrum.
  • High Integration: With multiple functions consolidated into one chip, this evaluation board simplifies the design and reduces the bill of materials for system development.
  • Performance Optimization: The board is designed to showcase the ADMV7410's high linearity and excellent signal integrity, ensuring reliable performance in demanding applications.
  • Flexible Connectivity: The ADMV7410-EVALZ comes with a range of input and output ports, providing users with the flexibility to connect to various test and measurement equipment.
  • User-Friendly Interface: The layout of the evaluation board is thoughtfully designed to ensure ease of use and accessibility, even for those new to RF design.
  • Detailed Documentation: Analog Devices Inc. provides comprehensive documentation for the ADMV7410-EVALZ, including schematics, user guides, and application notes to assist in the evaluation process.

Whether for prototyping, performance testing, or educational purposes, the ADMV7410-EVALZ evaluation board is an invaluable resource for anyone looking to leverage the advanced features of the ADMV7410 microwave upconverter. With its robust design and user-centric approach, this evaluation board from Analog Devices Inc. is a testament to the company's commitment to facilitating innovation in the field of RF and microwave technology.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess