EN
  • EN
  • DE

ADM8322WC46ARJZR7

Part No ADM8322WC46ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8322
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-ADM8322WC46ARJZR7CT,505-ADM8322WC46ARJZR7DKR,505-ADM8322WC46ARJZR7TR,-2735-ADM8322WC46ARJZR7CT,-2735-ADM8322WC46ARJZR7TR-ND,2156-ADM8322WC46ARJZR7,ANAANAADM8322WC46ARJZR7,-2735-ADM8322WC46ARJZR7TR,-2735-ADM8322WC46ARJZR7DKR,ADM8322WC46ARJZR7-ND
Standard Package 3,000
Win Source Part Number 1320534-ADM8322WC46ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8322WC46ARJZR7 CAD Model

Description

ADM8322WC46ARJZR7 Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM8322WC46ARJZR7 is a high-quality microprocessor supervisory circuit engineered by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is designed to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against low voltage and other fault conditions that can lead to system malfunctions or failures.

Key Features:

  • Reset Output: The device offers a reset output feature that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before the processor starts operating.
  • Low Power Consumption: With a quiescent current of typically 17µA, the ADM8322WC46ARJZR7 is optimized for power-sensitive applications, helping to extend the battery life of portable devices.
  • Reset Threshold Voltage: The reset threshold voltage of 4.63V is ideal for 5V-operated systems, ensuring reliable operation without premature resets.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the processor if the software fails to operate as expected.
  • Form Factor: The device comes in a compact SOT-23 package, which is space-saving and allows for high-density mounting on PCBs.

Applications:

The ADM8322WC46ARJZR7 is versatile and can be used in a variety of applications where reliable voltage monitoring is critical. These include:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and embedded systems
  • Industrial and automotive systems
  • Data storage equipment
  • Medical devices

As a product of Analog Devices Inc., the ADM8322WC46ARJZR7 is backed by the company's reputation for producing high-performance, high-quality components. With its combination of features, this supervisory circuit is an excellent choice for designers looking to enhance system reliability and protect against the adverse effects of power supply irregularities.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9773 $59.3190
75+ $1.6225 $121.6875
115+ $1.5717 $180.7455
155+ $1.5211 $235.7705
200+ $1.4703 $294.0600
265+ $1.3182 $349.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess