EN
  • EN
  • DE

ADM8322WB26ARJZRL7

Part No ADM8322WB26ARJZRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8322
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1321942-ADM8322WB26ARJZRL7
Ultra Librarian 3D Model Ultra Librarian ADM8322WB26ARJZRL7 CAD Model

Description

ADM8322WB26ARJZRL7 Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM8322WB26ARJZRL7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is essential for managing the power supply and monitoring the voltage levels in microprocessor systems, ensuring that the system operates within safe parameters.

Key Features

  • Voltage Monitoring: The ADM8322WB26ARJZRL7 is tailored to monitor the 2.63V voltage threshold, providing a precise solution for systems that require consistent voltage regulation.
  • Reset Output: This device offers a reset output feature which becomes active when the monitored voltage falls below the acceptable threshold. The reset signal helps prevent system failures by initiating a reset, giving the system a chance to recover from voltage dips or surges.
  • Low Power Consumption: Designed for energy efficiency, this supervisory circuit maintains low power consumption, making it an ideal choice for battery-operated devices.
  • High Accuracy: Analog Devices Inc. is known for its precision engineering, and the ADM8322WB26ARJZRL7 is no exception. It offers high accuracy in voltage monitoring, which is crucial for the reliable operation of sensitive electronic equipment.
  • Compact Packaging: The device comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.

Applications

The ADM8322WB26ARJZRL7 is versatile and can be used in a wide array of applications. Its primary use is to ensure that microprocessors and other digital systems operate reliably by providing a reset signal during power-up, power-down, and brown-out conditions. It is particularly useful in:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Systems
  • Data Storage Equipment
  • Industrial Controllers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM8322WB26ARJZRL7 supervisory circuit is no exception. It is designed to meet the stringent requirements of various industries, ensuring that your products perform consistently and reliably over time.

Whether you are developing a new product or maintaining existing systems, the ADM8322WB26ARJZRL7 from Analog Devices Inc. is a superb choice for managing your microprocessor's power supply and voltage levels.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess