EN
  • EN
  • DE

ADM8321WAW30ARJZR7

Part No ADM8321WAW30ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8321
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADM8321WAW30ARJZR7CT,ADM8321WAW30ARJZR7-ND,505-ADM8321WAW30ARJZR7DKR,-2735-ADM8321WAW30ARJZR7DKR,505-ADM8321WAW30ARJZR7TR-ND,-2735-ADM8321WAW30ARJZR7TR,-2735-ADM8321WAW30ARJZR7CT,505-ADM8321WAW30ARJZR7TR,-2735-ADM8321WAW30ARJZR7TR-ND
Standard Package 3,000
Win Source Part Number 1321830-ADM8321WAW30ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8321WAW30ARJZR7 CAD Model

Description

Product Overview: ADM8321WAW30ARJZR7 by Analog Devices Inc.

The ADM8321WAW30ARJZR7 is a high-performance microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to monitor power supplies in digital systems, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It is an essential device for maintaining the reliability and stability of electronic systems.

Featuring a precision voltage monitor, the ADM8321WAW30ARJZR7 caters to 3.0V supply voltages, making it suitable for a variety of low-voltage applications, including portable devices, embedded systems, and other digital electronics that require voltage supervision. The device's tight reset threshold accuracy ensures that systems operate within their desired voltage range, providing an additional layer of protection against unexpected power fluctuations.

One of the key attributes of the ADM8321WAW30ARJZR7 is its low power consumption, which is critical for battery-operated devices where energy efficiency is paramount. The component's compact package design, available in a small outline transistor (SOT-23) form factor, allows for easy integration into space-constrained applications without compromising performance.

The supervisory circuit also features a manual reset input, which provides a convenient way for the user or external logic to initiate a system reset. This feature is invaluable for system maintenance, debugging, or when a manual restart is necessary.

For enhanced system reliability, the ADM8321WAW30ARJZR7 includes an active-low reset output, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold. This ensures sufficient time for the system to stabilize before the microprocessor starts its operation, thereby preventing any erroneous actions during power transitions.

In summary, the ADM8321WAW30ARJZR7 from Analog Devices Inc. is a robust and reliable solution for system power monitoring and management. With its precision voltage monitoring, low power consumption, compact footprint, and additional features like manual reset, it is an excellent choice for designers looking to enhance the operational stability of their digital systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess